EN
  • EN
  • DE

A3PE3000L-PQG208

Part No A3PE3000L-PQG208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 147 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features series Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3L
Package Tray
Number of I/O 147
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908972-A3PE3000L-PQG208
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-PQG208 CAD Model

Description

Product Overview: A3PE3000L-PQG208 by Microchip Technology

The A3PE3000L-PQG208 is a highly capable FPGA (Field Programmable Gate Array) device from Microchip Technology's ProASIC3E series. Designed to offer a perfect blend of power, flexibility, and cost-effectiveness, this product is tailored to meet the needs of a wide range of applications in industries such as consumer electronics, automotive, telecommunications, and industrial control systems.

Key Features

  • High-Density Design: The A3PE3000L-PQG208 boasts a logic density of 3 million gates, providing ample space for complex logic circuits and enabling designers to implement robust functionalities within a single chip.
  • Low Power Consumption: This device is optimized for low power applications, ensuring efficient operation and reduced energy costs without sacrificing performance.
  • 208-Pin Package: The PQG208 package is a 208-pin Quad Flat Pack (QFP), which is known for its reliability and ease of soldering onto PCBs, making it a practical choice for many hardware designs.
  • Flash Memory Technology: The non-volatile flash memory allows for instant-on capabilities, as well as the ability to reconfigure the FPGA for multiple applications or updates post-deployment.
  • Live at Power-Up: The device provides immediate functionality after power-up, with no configuration delays, ensuring rapid system startup.
  • In-System Programmability: It supports in-system programming, enabling designers to update the FPGA firmware in the field without removing it from the system, thus providing flexibility and convenience for maintenance and upgrades.

Applications

The versatility of the A3PE3000L-PQG208 makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems such as infotainment and Advanced Driver Assistance Systems (ADAS)
  • Consumer electronics like smart home devices and portable electronics
  • Telecommunication infrastructure including routers, switches, and base stations
  • Industrial automation for control systems and robotics

With its robust feature set, the A3PE3000L-PQG208 from Microchip Technology is an excellent choice for designers looking to create sophisticated electronic systems that require high-performance logic solutions while maintaining cost and energy efficiency.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess