EN
  • EN
  • DE

DMPH4023SK3

Part No DMPH4023SK3
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821843-DMPH4023SK3
Ultra Librarian 3D Model Ultra Librarian DMPH4023SK3 CAD Model

Description

DMPH4023SK3 - Diodes Incorporated

The DMPH4023SK3 is a state-of-the-art power MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-performance semiconductors. This product is designed to cater to a wide range of applications, including power management, load switching, and power conversion, which are critical in today's energy-conscious electronic environments.

Featuring a dual N-Channel enhancement mode, the DMPH4023SK3 is built with a high-density process that enables it to deliver exceptional on-state resistance (RDS(on)) for improved efficiency and thermal performance. The MOSFET operates at 40V, which makes it suitable for a broad spectrum of intermediate voltage applications, providing designers with a versatile component for their circuits.

The DMPH4023SK3 comes in a compact PowerDI5060-8 package, which is designed to optimize the thermal performance and minimize the footprint on the PCB. This package is highly valued for its ability to dissipate heat effectively, ensuring that the device operates within its specified temperature range even under high current conditions. The small form factor of the package also allows for more efficient use of board space, enabling more compact and integrated designs.

With a continuous drain current of 40A, the DMPH4023SK3 is capable of handling high current loads, making it an excellent choice for power-intensive applications. Its fast switching speed is another key feature that enhances performance by reducing switching losses, thus contributing to the overall energy efficiency of the system it is used in.

Moreover, the DMPH4023SK3 is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability. Compliance with RoHS ensures that the product is free from hazardous substances, making it a safer choice for both consumers and the environment.

In summary, the DMPH4023SK3 from Diodes Incorporated represents a blend of performance, efficiency, and reliability. It is an ideal choice for engineers and designers looking to improve their power management systems with a component that offers low on-resistance, high current handling, and efficient thermal management in a compact package.

You May Also Be Interested in

Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1247 $61.4964
28+ $4.2054 $117.7512
43+ $4.0737 $175.1691
59+ $3.9420 $232.5780
76+ $3.8115 $289.6740
102+ $3.4165 $348.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess