EN
  • EN
  • DE

A3PE3000L-FGG484I

Part No A3PE3000L-FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 341 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Manufacturer Microchip Technology
Series ProASIC3L
Package Tray
Number of I/O 341
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908970-A3PE3000L-FGG484I
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-FGG484I CAD Model

Description

The A3PE3000L-FGG484I is a high-performance, field-programmable gate array (FPGA) product from Microchip Technology, designed to meet the needs of a wide range of applications. This FPGA is part of the ProASIC3E family, which is known for its low power consumption, high reliability, and security features. With its live at power-up capability, it is a preferred choice for critical applications where system initialization and security are paramount.

Key Features

  • Logic Elements: The A3PE3000L-FGG484I boasts a rich array of logic elements that enable complex digital circuit design and implementation.
  • System Gates: This FPGA offers a system gate capacity that allows for the development of intricate designs, suitable for advanced digital processing tasks.
  • Memory: Equipped with ample integrated memory, it provides designers with the flexibility to incorporate necessary data storage and buffer elements within their system architecture.
  • I/O Pins: With a generous number of input/output pins, this device ensures excellent interfacing capabilities with other components and peripherals, facilitating versatile system designs.
  • Speed Grade: The '-I' speed grade variant of this product indicates industrial temperature range performance, ensuring reliable operation under challenging environmental conditions.
  • Package: Encased in a Fine Pitch Grid Array (FGG) package with 484 pins, the A3PE3000L-FGG484I provides a compact footprint while maintaining robust connectivity options.
  • Security: The device includes advanced security features such as in-built AES encryption and a unique device ID, which are essential for protecting intellectual property and securing data communication.

Applications

The versatility of the A3PE3000L-FGG484I makes it suitable for a broad range of applications including but not limited to industrial control systems, automotive electronics, communication infrastructure, medical devices, and defense equipment. Its robust feature set also makes it an ideal choice for custom logic solutions and complex digital signal processing tasks.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the A3PE3000L-FGG484I is no exception. This product is designed to meet the rigorous standards required by industrial and mission-critical applications, ensuring long-term performance and stability.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.3543 $521.3543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess