EN
  • EN
  • DE
  • IT

TMS320C6412AZNZA5

Part No TMS320C6412AZNZA5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6412 Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-BBGA, FCBGA
Manufacturer Package 548-FCBGA (27x27)
RoHS State Request Verification
Win Source Part Number 1271074-TMS320C6412AZNZA5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6412
Introduction Date January 14, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6412AZNZA5 CAD Model

Description

The TMS320C6412AZNZA5 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern digital signal processing applications. This powerful DSP is part of the TMS320C64x series, which is renowned for its high speed and efficient data handling capabilities.

Key Features

  • High-Performance Processing: The TMS320C6412AZNZA5 operates at a frequency of up to 600 MHz, delivering up to 4800 MIPS (Million Instructions Per Second), which is ideal for applications requiring intensive signal processing tasks such as audio and video processing, telecommunications, and industrial control.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables parallel processing and efficient execution of complex algorithms, significantly boosting the DSP's performance.
  • Large On-Chip Memory: The device includes integrated memory blocks, which consist of 1MB of RAM and 64KB of ROM, facilitating quick data access and reducing the need for external memory components.
  • Robust Peripheral Set: The TMS320C6412AZNZA5 is equipped with a diverse range of peripherals, including multiple serial ports, timers, and direct memory access (DMA) channels, which enhance its connectivity and real-time data processing capabilities.
  • High-Speed Interfaces: With support for high-speed interfaces such as UTOPIA Level 2, HPI (Host Port Interface), 10/100 Mb/s Ethernet MAC, and an 8/16-bit Universal Test and Operations PHY Interface for ATM (UTOPIA), this DSP provides the flexibility needed for various communication protocols.

Applications

The versatility of the TMS320C6412AZNZA5 allows it to be used in a wide range of applications, including:

  • Wireless and Wired Communications
  • Audio and Video Encoding/Decoding
  • Medical Imaging
  • Industrial Control Systems
  • Instrumentation and Test Equipment

Conclusion

Overall, the TMS320C6412AZNZA5 from Texas Instruments is a robust and versatile DSP that offers the processing power, speed, and features necessary to handle complex digital signal processing tasks with ease. Its integration of advanced technology and peripherals makes it a top choice for engineers and developers looking to create high-performance, reliable, and cost-effective products in a variety of fields.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess