EN
  • EN
  • DE

A3PE3000L-1FGG896I

Part No A3PE3000L-1FGG896I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 620 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 516096
Number of I/O 620
Number of Gates 3000000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1206120-A3PE3000L-1FGG896I
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-1FGG896I CAD Model

Description

The A3PE3000L-1FGG896I is a high-performance FPGA (Field-Programmable Gate Array) device from Microchip Technology's ProASIC3E series. This FPGA is designed to deliver a blend of power, performance, and functionality suitable for a wide range of applications. Its low power consumption and high-speed logic capabilities make it an ideal choice for industrial, automotive, consumer, and communication markets.

Key Features

  • Device Type: FPGA - Field Programmable Gate Array
  • Series: ProASIC3E
  • Total Logic Elements: 3,000,000
  • Total RAM Bits: 1,044,480
  • Number of I/O: 620
  • Package / Case: 896-FBGA
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 100°C (TJ)
  • Speed Grade: -1

Performance and Efficiency

The A3PE3000L-1FGG896I is built for demanding applications requiring fast logic operations and significant logic resources. It features a rich set of resources including abundant logic elements, embedded memory, and a high count of input/output pins, which enable the design of complex digital systems in a single chip. The device is also optimized for low power consumption without compromising on performance, making it suitable for power-sensitive applications.

Design and Development

Microchip Technology provides comprehensive development tools for the A3PE3000L-1FGG896I, including software for design entry, synthesis, and verification. These tools are designed to help reduce development time and allow for a more streamlined design process. In addition, the device is supported by a rich ecosystem of IP cores, reference designs, and development kits to accelerate the design and prototyping phases.

Applications

The versatility of the A3PE3000L-1FGG896I FPGA makes it suitable for a variety of applications, such as industrial control systems, automotive electronics, communication infrastructure, and complex consumer electronics. Its ability to be reprogrammed in the field allows for future upgrades and modifications, providing a flexible and future-proof solution for evolving technological needs.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The A3PE3000L-1FGG896I FPGA is no exception, as it is manufactured to high standards and subjected to rigorous testing to ensure it meets the stringent requirements of the industries it serves.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess