EN
  • EN
  • DE

A3P600-1PQ208

Part No A3P600-1PQ208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197160-A3P600-1PQ208
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series ProASIC3
Package Tray
Product Status Obsolete
Total RAM Bits 110592
Number of I/O 154
Number of Gates 600000
Voltage - Supply 1.425V ~ 1.575V
Ultra Librarian 3D Model Ultra Librarian A3P600-1PQ208 CAD Model

Description

Microchip Technology's A3P600-1PQ208 FPGA

The A3P600-1PQ208 is a feature-rich Field Programmable Gate Array (FPGA) from the reputable Microchip Technology, designed to deliver high-performance and flexibility for a wide range of applications. This integrated circuit is part of the ProASIC3 series, which is renowned for its low power consumption and security features, making it an ideal choice for designers looking to develop with a secure and efficient FPGA solution.

With its 600,000 system gates, the A3P600-1PQ208 provides ample logic density for complex designs, while still maintaining a compact 208-pin PQFP (Plastic Quad Flat Pack) package. This makes it suitable for space-constrained applications without compromising on processing power or the ability to handle intricate logic functions.

One of the standout features of the A3P600-1PQ208 is its non-volatile flash technology, which ensures that the configuration is retained even when power is removed. This leads to immediate availability upon power-up, with no need for external configuration memory. As a result, the device offers a secure and reliable solution that is resistant to tampering and cloning attempts, which is critical for applications that demand high levels of security.

Additionally, the A3P600-1PQ208 supports a wide range of I/O standards, including LVCMOS, LVTTL, and LVDS, allowing for versatile interfacing with different types of peripherals and systems. The FPGA also features an abundance of embedded memory, digital signal processing (DSP) blocks, and clock management features, which provide the necessary resources for implementing high-speed data processing, complex arithmetic functions, and precise timing control.

Microchip Technology's A3P600-1PQ208 is suitable for a variety of markets, including industrial control systems, automotive electronics, consumer electronics, and telecommunications. Its combination of high performance, low power consumption, and robust security features make it a go-to choice for engineers and designers looking for a reliable FPGA solution.

For those seeking detailed technical specifications, reference designs, or development tools, Microchip Technology offers extensive support and resources to ensure successful integration and deployment of the A3P600-1PQ208 in your next project.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess