EN
  • EN
  • DE

A3P400-1PQG208

Part No A3P400-1PQG208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 151 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features series Field Programmable Gate Array (FPGA) IC 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 151
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908944-A3P400-1PQG208
Ultra Librarian 3D Model Ultra Librarian A3P400-1PQG208 CAD Model

Description

Introducing the A3P400-1PQG208 FPGA from Microchip Technology

Microchip Technology's A3P400-1PQG208 is a versatile and high-performance Field Programmable Gate Array (FPGA) that is part of the ProASIC3 series. This device is designed to meet the needs of a wide range of applications, offering a perfect blend of flexibility, speed, and power efficiency.

Key Features

  • High Capacity: The A3P400-1PQG208 boasts a logic capacity of 400,000 system gates, providing ample space for complex digital logic designs and enabling the integration of multiple functions onto a single chip.
  • Advanced I/O: Equipped with 208 user I/Os, this FPGA offers extensive connectivity options, making it ideal for interfacing with a broad range of peripherals and devices.
  • Non-volatile Memory: With non-volatile flash memory, the A3P400-1PQG208 retains its configuration even after power is removed, ensuring quick start-up and enhanced security.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA is optimal for battery-powered and power-sensitive applications, reducing overall system costs.

Package and Speed Grade

The A3P400-1PQG208 comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is known for its high pin count and compact size. This package is suitable for surface-mount technology, allowing for efficient use of PCB space. The device also offers a speed grade of -1, indicating its performance level and timing characteristics that cater to high-speed digital applications.

Applications

With its robust feature set, the A3P400-1PQG208 is an excellent choice for various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Security systems

Microchip Technology's commitment to reliability and innovation is embodied in the A3P400-1PQG208 FPGA, making it a smart choice for designers looking to integrate advanced features into their next-generation products.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess