EN
  • EN
  • DE

A3P250-PQ208I

Part No A3P250-PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 151 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Part Status Obsolete
Number of I/O 151
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1249, A3P250-PQ208I-ND
Quantity per package 72
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908941-A3P250-PQ208I
Ultra Librarian 3D Model Ultra Librarian A3P250-PQ208I CAD Model

Description

Product Overview: Microchip Technology's A3P250-PQ208I

The A3P250-PQ208I is an advanced, high-performance FPGA (Field Programmable Gate Array) device from Microchip Technology, formerly known as Actel. This product is part of the ProASIC3 series, which offers a wide range of densities to meet the needs of a variety of applications. The A3P250-PQ208I is designed to deliver a perfect blend of power, speed, and flexibility, making it an ideal choice for designers looking for a reliable and cost-effective solution for their logic integration needs.

With its 208-pin PQFP (Plastic Quad Flat Pack) packaging, the A3P250-PQ208I provides a compact footprint that is suitable for space-constrained applications. The device operates within the industrial temperature range, ensuring reliable performance under extreme conditions. This feature makes it particularly suited for industrial, automotive, and other applications that require robust operation in challenging environments.

Key Features:

  • Density: The A3P250-PQ208I offers 250K system gates, providing designers with ample logic resources to implement complex designs.
  • Non-volatile Memory: This FPGA is equipped with non-volatile flash memory, ensuring data retention without the need for external configuration memory. This also allows for instant-on capabilities, as the device does not require configuration upon power-up.
  • Low Power Consumption: Designed with power efficiency in mind, the A3P250-PQ208I helps reduce overall system power requirements, which is crucial for battery-operated and power-sensitive applications.
  • Security: The device features advanced security options, including a unique device ID and user flash memory encryption, to protect intellectual property and prevent unauthorized use.
  • High-Performance I/O: The FPGA supports a variety of I/O standards, providing the flexibility to interface with a wide range of peripherals and devices.
  • Reprogrammability: The A3P250-PQ208I can be reprogrammed in the field, allowing for updates and design iterations without the need to replace the hardware.

The A3P250-PQ208I from Microchip Technology is a versatile and reliable FPGA solution that meets the needs of designers looking for a balance between performance and cost. Whether it's for industrial control systems, automotive electronics, or consumer devices, this FPGA stands out as a top choice for integrating complex logic into a wide array of applications.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess