EN
  • EN
  • DE

A3P250-2PQG208

Part No A3P250-2PQG208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 151 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 36864
Number of I/O 151
Number of Gates 250000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A3P250
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1204841-A3P250-2PQG208
Ultra Librarian 3D Model Ultra Librarian A3P250-2PQG208 CAD Model

Description

Product Overview: A3P250-2PQG208 by Microchip Technology

The A3P250-2PQG208 is a high-performance FPGA (Field-Programmable Gate Array) from Microchip Technology's ProASIC3 series, designed to deliver a versatile and efficient solution for a wide range of electronic applications. This device offers a unique combination of features that make it an ideal choice for system designers looking for a programmable logic device with low power consumption, high reliability, and a robust set of capabilities.

Featuring 250,000 system gates, the A3P250-2PQG208 provides ample logic resources for complex digital systems. Its 208-pin PQFP (Plastic Quad Flat Pack) packaging ensures a compact footprint, making it suitable for space-constrained applications while still offering sufficient I/O options for interfacing with other components in a system.

Key Features:

  • Flash-Based Configuration: Unlike SRAM-based FPGAs, the A3P250-2PQG208's flash-based configuration memory allows for immediate startup and provides a secure and non-volatile solution without the need for external configuration devices.
  • Live at Power-Up: This FPGA supports the 'Live at Power-Up' feature, enabling predictable power-up sequencing, which is crucial for systems that require a deterministic startup behavior.
  • Low Power Operation: Designed with power efficiency in mind, this device supports low static power consumption and several power-saving modes, making it suitable for battery-operated and power-sensitive applications.
  • In-System Programmability: The A3P250-2PQG208 can be reprogrammed in the field, allowing for updates and design iterations without the need to replace the hardware, thus providing flexibility and extending the product lifecycle.
  • High-Performance Interfaces: With support for high-speed interfaces and a wide range of I/O standards, this FPGA can easily integrate into various design environments and interface with other digital components.

Whether it's for industrial control systems, automotive applications, consumer electronics, or telecommunications, the A3P250-2PQG208 from Microchip Technology is engineered to meet the demands of modern digital designs. Its robust feature set, coupled with Microchip's commitment to quality and long-term availability, makes it a reliable and cost-effective choice for designers looking to leverage the flexibility and performance of FPGA technology.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,755 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess