EN
  • EN
  • DE

AGL1000V2-FG256I

Part No AGL1000V2-FG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 177 147456 24576 256-LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 24576
Total RAM Bits 147456
Number of I/O 177
Number of Gates 1000000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number AGL1000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1044054-AGL1000V2-FG256I
Ultra Librarian 3D Model Ultra Librarian AGL1000V2-FG256I CAD Model

Description

Microchip Technology's AGL1000V2-FG256I

Introducing the AGL1000V2-FG256I, a state-of-the-art FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the demanding needs of modern electronics. This versatile and highly capable integrated circuit is part of the IGLOO2 family, which is renowned for its low power consumption and high-performance capabilities.

The AGL1000V2-FG256I is equipped with a fine-grain architecture that allows for low power operation without compromising on speed or functionality. With its 256-pin FineLine BGA (Ball Grid Array) package, it offers a compact footprint that is ideal for space-constrained applications. This FPGA is specifically designed to operate reliably under industrial temperature ranges, making it suitable for a variety of challenging environments.

Featuring 1,000 logic elements, this product provides ample resources for complex digital logic designs. It also includes 4 input/output banks, which allow for flexible interfacing with a wide range of peripherals and other digital systems. The device supports a variety of I/O standards, ensuring compatibility with most existing and emerging technologies.

One of the key benefits of the AGL1000V2-FG256I is its in-built security features. Microchip Technology understands the importance of data protection and system integrity, thus this FPGA includes advanced security options such as secure boot, secure key storage, and a random number generator. These features make the device an excellent choice for applications where security is paramount, such as in the financial, defense, and healthcare sectors.

Additionally, the AGL1000V2-FG256I is supported by Microchip's comprehensive development tools, which include software for design, programming, and debugging. This ensures that engineers can streamline their development process, from concept to production, with ease and efficiency.

In summary, the AGL1000V2-FG256I from Microchip Technology is a robust, secure, and energy-efficient FPGA that is well-suited for a wide range of industrial, automotive, and consumer applications. Its reliability and adaptability make it an ideal choice for designers looking to create sophisticated and innovative electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $287.1001 $287.1001
2+ $257.4001 $514.8002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 567 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess