EN
  • EN
  • DE

A3P1000-FGG144T

Part No A3P1000-FGG144T
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA / series Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Automotive, AEC-Q100, ProASIC3
Package Tray
Total RAM Bits 147456
Number of I/O 97
Number of Gates 1000000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1159695-A3P1000-FGG144T
Ultra Librarian 3D Model Ultra Librarian A3P1000-FGG144T CAD Model

Description

Introducing the A3P1000-FGG144T from Microchip Technology

The A3P1000-FGG144T is an advanced FPGA (Field-Programmable Gate Array) product from Microchip Technology, formerly known as Actel. This high-performance integrated circuit is part of the ProASIC3 series, which is renowned for providing a perfect blend of power, flexibility, and cost-effectiveness for a wide array of applications.

One of the key features of the A3P1000-FGG144T is its live at power-up capability, which ensures that the device starts reliably in any system. The device is non-volatile, with no internal flash memory, and uses a single-chip solution that eliminates the need for external configuration memory. This not only simplifies the design but also enhances security and reduces system boot-up time.

The FPGA comes in a Fine-Pitch Ball Grid Array (FBGA) package with 144 pins, which provides a compact footprint while offering enough I/O options for moderate to complex designs. With its 1 million system gates, the A3P1000-FGG144T is suitable for a broad range of applications, from consumer electronics to industrial control systems.

Security is a paramount concern in today's technology, and the A3P1000-FGG144T addresses this with its built-in AES encryption. This feature allows you to protect your intellectual property effectively. Additionally, the device supports easy in-system programmability, enabling designers to update the firmware post-deployment, which is essential for maintaining and extending product lifecycles.

The A3P1000-FGG144T also boasts low power consumption, which is critical for portable and power-sensitive applications. Its support for 1.5V core voltage operation leads to significant power savings, making it an eco-friendly choice for energy-conscious designs. Moreover, the device is supported by Microchip's comprehensive design tools that facilitate rapid development and debugging, ensuring a smooth path from concept to production.

Whether you're designing a sophisticated communication system, a complex digital signal processing application, or a high-speed interface, the A3P1000-FGG144T from Microchip Technology provides the reliability, security, and performance you need to bring your innovative ideas to life.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.4745 $103.4745
2+ $100.1366 $200.2732
3+ $96.7987 $290.3961
4+ $86.7850 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,544 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess