EN
  • EN
  • DE

A3P1000-1PQ208M

Part No A3P1000-1PQ208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Part Status Obsolete
Number of I/O 154
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908919-A3P1000-1PQ208M
Ultra Librarian 3D Model Ultra Librarian A3P1000-1PQ208M CAD Model

Description

The A3P1000-1PQ208M is a high-performance FPGA (Field Programmable Gate Array) from Microchip Technology, formerly known as Actel. This advanced semiconductor device is designed to offer system designers a versatile and customizable solution for a wide range of applications. The A3P1000-1PQ208M is part of the ProASIC3 series, renowned for its low power consumption, reliability, and security features.

Key Features

  • High Capacity: The A3P1000-1PQ208M provides a logic capacity of 1 million system gates, allowing for the implementation of complex digital circuits and systems within a single chip.
  • Flash-Based Configuration: Unlike SRAM-based FPGAs, this device retains its configuration without the need for external memory, ensuring better security and instant-on capabilities.
  • Power Efficiency: Designed for low power consumption, the A3P1000-1PQ208M is suitable for power-sensitive applications, extending the battery life of portable devices.
  • Security: With its built-in security features, the A3P1000-1PQ208M protects intellectual property and prevents unauthorized access to the configuration data, making it a reliable choice for sensitive applications.
  • Package Type: The device comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface mount technology and offers a compact footprint for space-constrained applications.
  • Performance: It provides high-speed performance with its support for clock frequencies up to 350 MHz, enabling fast data processing and throughput.

Applications

The versatility of the A3P1000-1PQ208M makes it ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Aerospace and defense
  • Communication infrastructure

In conclusion, the A3P1000-1PQ208M from Microchip Technology is a robust, secure, and power-efficient FPGA solution that meets the needs of a broad spectrum of applications. Its flash-based configuration, high system gate capacity, and security features make it a go-to choice for designers looking to create sophisticated and reliable digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess