EN
  • EN
  • DE

A3P060-VQG100T

Part No A3P060-VQG100T
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, ProASIC3
Package Tray
Number of I/O 71
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A3P060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908908-A3P060-VQG100T
Ultra Librarian 3D Model Ultra Librarian A3P060-VQG100T CAD Model

Description

Product Overview: A3P060-VQG100T from Microchip Technology

The A3P060-VQG100T is a high-performance, low-power FPGA (Field Programmable Gate Array) device from Microchip Technology's ProASIC3 series. Designed for a wide array of applications, this product offers a flexible and cost-effective solution for system-level integration. The ProASIC3 series is known for providing secure, high-density, and low-power programmable logic solutions, making them ideal for a variety of markets including communications, industrial, medical, defense, and aerospace.

Key Features

  • High-Density FPGA: The A3P060-VQG100T features 60,000 system gates that provide ample logic for complex designs and system integration.
  • Low Power Consumption: This device is optimized for low power applications, ensuring efficient operation and reduced power costs over the product's lifespan.
  • Non-volatile Memory: With its non-volatile flash technology, the FPGA retains its configuration without the need for external memory, leading to a more secure and reliable operation.
  • Security: The ProASIC3 series offers unique security features such as a 128-bit AES encryption to protect the IP against unauthorized access and cloning.
  • Package Type: The VQG100T variant comes in a compact 100-pin VQFP (Very Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
  • High-Speed User I/O: The device supports high-speed user I/Os that are essential for interfacing with a variety of peripherals and for high-speed communication protocols.
  • Reprogrammability: Users can reprogram the FPGA for prototyping or to update the logic for new features and enhancements, extending the product's life and adaptability.

Applications

The versatility of the A3P060-VQG100T FPGA makes it suitable for a myriad of applications, including but not limited to:

  • Embedded control systems
  • Automotive systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices
  • Industrial automation
  • Military and aerospace electronics

Microchip Technology's commitment to quality and performance is evident in the A3P060-VQG100T FPGA, which offers designers a powerful platform for creating innovative and reliable digital solutions. With its robust feature set and flexible design options, this product stands as an excellent choice for system developers seeking a programmable logic device that can meet the demands of today's dynamic technology landscape.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0180 $56.1260
14+ $7.5105 $105.1470
21+ $7.2568 $152.3928
30+ $6.7493 $202.4790
39+ $6.4956 $253.3284
49+ $6.2418 $305.8482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess