EN
  • EN
  • DE

A2F200M3F-PQ208

Part No A2F200M3F-PQ208
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 80MHZ 208QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Product Status Obsolete
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I²C, SPI, UART/USART
Speed 80MHz
Primary Attributes ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Number of I/O MCU - 22, FPGA - 66
Base Product Number A2F200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1377686-A2F200M3F-PQ208
Ultra Librarian 3D Model Ultra Librarian A2F200M3F-PQ208 CAD Model

Description

Microchip Technology's A2F200M3F-PQ208: A Robust FPGA Solution

The A2F200M3F-PQ208 is a highly capable field-programmable gate array (FPGA) from Microchip Technology, designed for a wide range of applications that require flexibility, high performance, and reliability. This FPGA is part of the SmartFusion® series, which combines the versatility of programmable logic with the power of a hard ARM® Cortex™-M3 based microcontroller subsystem (MSS) and programmable analog, offering a complete system on a chip (SoC) solution.

Enclosed in a 208-pin PQFP (Plastic Quad Flat Pack) package, the A2F200M3F-PQ208 is well-suited for space-constrained environments while providing ample I/O capabilities and a rich feature set. The device is tailored for applications in industrial, automotive, consumer electronics, and telecommunications sectors, among others.

Key Features of the A2F200M3F-PQ208:

  • High-Performance FPGA Fabric: The device boasts a versatile array of logic elements that can be configured to implement complex logic functions, digital signal processing (DSP), and more.
  • ARM Cortex-M3 Processor: The integrated 32-bit processor runs at up to 100 MHz and provides a robust platform for embedded processing, which is ideal for managing system control tasks and complex algorithms.
  • Programmable Analog: The inclusion of programmable analog offers configurable analog resources such as ADCs, DACs, and comparators, facilitating precision analog interface functions.
  • Comprehensive Memory Resources: With embedded non-volatile memory, SRAM, and support for external memory interfaces, the A2F200M3F-PQ208 can handle a variety of data and code storage requirements.
  • Security and IP Protection: The device incorporates advanced security features to protect intellectual property and secure data, including secure boot, encryption, and internal key storage.
  • Low Power Consumption: Designed with power efficiency in mind, the FPGA allows for low dynamic and static power usage, which is crucial for battery-operated and power-sensitive applications.

The A2F200M3F-PQ208's combination of FPGA flexibility, an ARM processor, and programmable analog makes it a powerful and versatile SoC solution for designers looking to streamline development and reduce time to market. Whether it's for implementing custom logic, interfacing with sensors, or controlling complex systems, this FPGA from Microchip Technology provides the tools necessary to create innovative and efficient electronic designs.

You May Also Be Interested in

Altera
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Lowest to $259.7015
NXP / Nexperia
MIMX9321DVXXMAB
Need more? Email Us
Microchip Technology
IC SOC RISC-V 484FCBGA
Lowest to $407.4627
Microchip Technology
IC SOC CORTEX-M3 166MHZ 144TQFP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Amd
IC SOC CORTEX-A53 900FCBGA
Lowest to $970.1493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6987 $91.3974
4+ $37.4959 $149.9836
5+ $36.3248 $181.6240
7+ $35.1524 $246.0668
9+ $33.9813 $305.8317
12+ $30.4654 $365.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,427 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess