EN
  • EN
  • DE

93LC76B-E/SN

Part No 93LC76B-E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 8Kb (512 x 16) Microwire 3 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (512 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93LC76
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323371-93LC76B-E/SN
Ultra Librarian 3D Model Ultra Librarian 93LC76B-E/SN CAD Model

Description

The 93LC76B-E/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip manufactured by Microchip Technology. This memory device features a 16K (8K x 8 or 4K x 16) bit capacity and utilizes a serial interface for communication. It is well-suited for applications that require data storage that can be electronically erased and reprogrammed, both in the field and in production environments.

Key Features

  • Memory Size: 16K bits, organized in either 8K x 8 or 4K x 16 configurations, providing flexibility depending on the required data width.
  • Interface: Serial Peripheral Interface (SPI) compatible, allowing for simple integration with a wide range of microcontrollers and processors.
  • Operating Voltage: The device operates over a broad voltage range, typically from 2.5V to 5.5V, making it versatile for various system power requirements.
  • Temperature Range: Industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in an 8-pin SN (SOIC) package, which is widely used and easy to handle in both manual and automated assembly processes.
  • Write Protection: Features a hardware write-protect pin that provides protection for the entire memory array, preventing accidental data overwrites and ensuring data integrity.
  • Low Power Consumption: Designed for low-power applications, the 93LC76B-E/SN has a standby current of just 5 µA (typical), which is ideal for battery-powered devices.
  • Endurance: High endurance of 1,000,000 erase/write cycles, guaranteeing a long operational lifespan for the memory.
  • Data Retention: Offers a data retention period of over 200 years, providing long-term data storage without the need for power.

Applications

The versatility and reliability of the 93LC76B-E/SN make it an excellent choice for a multitude of applications, including:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Medical devices
  • Smart cards
  • Data storage systems

With its robust feature set, the 93LC76B-E/SN from Microchip Technology is an ideal EEPROM solution for designers and engineers looking for a dependable and flexible non-volatile memory component.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess