EN
  • EN
  • DE

93LC66AT-I/SN15KVAO

Part No 93LC66AT-I/SN15KVAO
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT MICROWIRE 8SOIC / EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93LC66
Standard Package 3,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 908757-93LC66AT-I/SN15KVAO
Ultra Librarian 3D Model Ultra Librarian 93LC66AT-I/SN15KVAO CAD Model

Description

Product Overview: 93LC66AT-I/SN15KVAO

The 93LC66AT-I/SN15KVAO is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular product offers a robust storage solution for a wide range of applications, from industrial automation to consumer electronics.

Key Features

  • Memory Size: The device comes with a 4K (4096 bits) of memory space, which is organized as either 256 x 16-bit or 512 x 8-bit, as per the ORG pin configuration. This provides ample space for critical data storage and configuration parameters that need to be preserved across power cycles.
  • Interface: It features a simple serial interface to communicate with microcontrollers and microprocessors, which is compatible with the 2-wire bus protocol, ensuring easy integration into various systems.
  • Operating Voltage: The EEPROM operates within a voltage range of 4.5V to 5.5V, making it suitable for 5V systems and ensuring compatibility with a broad range of electronic devices.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, providing reliability and performance even in harsh environmental conditions.
  • Packaging: The 93LC66AT-I/SN15KVAO is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and preferred for its compact footprint and ease of PCB (Printed Circuit Board) mounting.

Applications

Due to its versatility and robustness, the 93LC66AT-I/SN15KVAO is ideal for various applications, including:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical devices
  • Smart cards

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 93LC66AT-I/SN15KVAO is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity. The device also includes features such as write protection to prevent accidental data overwrites and corruption, further enhancing its reliability.

With its combination of features, the 93LC66AT-I/SN15KVAO from Microchip Technology represents a reliable and flexible solution for your non-volatile memory needs, ensuring your products maintain their data integrity and functionality.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5703 $58.7109
8+ $16.0580 $128.4640
12+ $15.5567 $186.6804
16+ $15.0543 $240.8688
20+ $14.5530 $291.0600
27+ $13.0469 $352.2663
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess