EN
  • EN
  • DE

93LC56BT-E/OT

Part No 93LC56BT-E/OT
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT MIC WIRE SOT23-6 / EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 128 x 16
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 93LC56
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1338398-93LC56BT-E/OT
Ultra Librarian 3D Model Ultra Librarian 93LC56BT-E/OT CAD Model

Description

Product Overview: 93LC56BT-E/OT from Microchip Technology

The 93LC56BT-E/OT is a high-quality serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the esteemed manufacturer, Microchip Technology. This product is a part of the Microchip's 93XX series of memory chips, which are known for their reliability and versatility in various electronic applications. The 93LC56BT-E/OT is designed to provide a flexible, non-volatile storage solution for a wide range of products, from automotive systems to consumer electronics.

This particular EEPROM device offers a storage capacity of 2 Kbit (256 x 8 or 128 x 16-bit), which allows it to store configurations, settings, or small amounts of data that need to be preserved during power cycles. It operates under a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with most microcontrollers.

The 93LC56BT-E/OT comes in an OT (SOT-23-6) package, which is known for its small footprint and suitability for space-constrained applications. This surface-mount package allows for efficient use of PCB (Printed Circuit Board) space, making it ideal for modern, compact electronic designs.

One of the key features of this EEPROM is its support for the Microwire serial interface, which ensures simple and straightforward integration into existing designs. This interface is known for its simplicity, requiring only a few connections to communicate with a host controller, which can significantly reduce the complexity of circuit design and lower the overall cost.

The device also boasts a self-timed erase and write cycle, meaning that no external timing control is required for write operations. This feature simplifies the software design and ensures robust data management. Additionally, it supports up to 1 million erase/write cycles, ensuring a long lifespan and data retention of over 200 years, providing the reliability expected from a Microchip product.

The 93LC56BT-E/OT is an excellent choice for designers looking for a dependable and compact non-volatile memory solution. With its wide voltage range, small package size, and easy-to-use interface, it is perfectly suited for a myriad of applications where data integrity and device longevity are paramount.

You May Also Be Interested in

Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9222 $50.7210
135+ $0.7567 $102.1545
205+ $0.7330 $150.2650
285+ $0.7094 $202.1790
365+ $0.6857 $250.2805
490+ $0.6148 $301.2520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess