EN
  • EN
  • DE

93LC56B/SN

Part No 93LC56B/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 2MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features EEPROM Memory IC 2Kb (128 x 16) SPI 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93LC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC56BSN, 93LC56B/SN-NDR
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858653-93LC56B/SN
Ultra Librarian 3D Model Ultra Librarian 93LC56B/SN CAD Model

Description

Microchip Technology 93LC56B/SN EEPROM

The 93LC56B/SN is a high-performance, 2K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) component produced by the renowned manufacturer, Microchip Technology. This device is designed to provide robust, non-volatile memory storage solutions for a wide range of applications, ensuring data integrity and flexibility for designers.

Constructed with a serial interface, the 93LC56B/SN utilizes the Microwire bus protocol, which is well-suited for small-scale data storage where low power and a simple interface are paramount. It operates in the standard industrial temperature range, making it a versatile choice for harsh environments.

Key features of the 93LC56B/SN include:

  • Memory Size: 2K-bit (256 x 8 or 128 x 16-bit selectable organization) allowing for efficient data storage management.
  • Operating Voltage: The device is designed to work with a power supply range of 2.5V to 5.5V, catering to a variety of power requirements in embedded systems.
  • Self-Timed Erase and Write Cycles: Automatic erase-before-write cycle and write cycle timing ensure data integrity without the need for external timing management.
  • Write Protect Function: Offers hardware data protection to prevent accidental overwrites or erasures.
  • Endurance: Capable of 1 million erase/write cycles, guaranteeing a long operational lifespan.
  • Data Retention: Provides data retention for over 200 years, ensuring long-term data preservation.
  • Package: Available in an 8-pin SOIC (SN) package, which is ideal for space-constrained applications.

With its low-power consumption and compact form factor, the 93LC56B/SN is ideally suited for use in applications such as portable devices, medical equipment, automotive systems, and other microcontroller-based systems where reliable and durable non-volatile memory storage is crucial.

Microchip Technology's commitment to quality and reliability is evident in the 93LC56B/SN EEPROM, making it a smart choice for system designers looking for a dependable storage solution that is both cost-effective and easy to integrate into their existing designs.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0618 $53.0900
115+ $0.8712 $100.1880
180+ $0.8440 $151.9200
245+ $0.8168 $200.1160
320+ $0.7895 $252.6400
425+ $0.7079 $300.8575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess