Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 167752-93LC46G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC46G CAD Model

Description

Microchip Technology 93LC46G EEPROM

The 93LC46G is a 1Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer, Microchip Technology. This EEPROM is part of the 93XX series and is designed to provide efficient non-volatile data storage for a wide range of applications in today's technology-driven world.

Key Features

  • Memory Size: The 93LC46G offers a memory size of 1 Kbit, which is organized as 64 x 16-bit or 128 x 8-bit, selectable via a simple external pin (ORG).
  • Interface: It features a simple serial interface for communication, which is compatible with the 3-wire serial EEPROM standard, making it easy to integrate into various microcontroller-based systems.
  • Operating Voltage: This device operates at a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Low-Power Consumption: Designed with power efficiency in mind, the 93LC46G has low-power consumption characteristics, including a standby current of only 1 µA (max) and an active current of 3 mA (max).
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (max), allowing quick updates to stored data.
  • Endurance: The EEPROM provides an impressive endurance of 1,000,000 erase/write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing a stable and durable storage solution.

Applications

The versatility of the 93LC46G makes it suitable for a vast array of applications, including but not limited to:

  • Device configuration storage
  • Calibration data storage
  • Product identification and serialization
  • Automotive systems
  • Medical devices
  • Industrial controls

With its robust feature set, the Microchip Technology 93LC46G EEPROM stands as an ideal choice for designers looking for a reliable and cost-effective non-volatile memory solution. Its small form factor and low-power operation make it particularly suited for portable and power-sensitive applications.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8SOP
Need more? Email Us
ECAD model for BR25H040F-2LBH2
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for CY7C1041BNV33L-15ZXC
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2
Need more? Email Us
ECAD model for MR256A08BYS35
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C1564XV18-450BZXC
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C14201KV18-250BZC
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3578S150PFGI
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 28CDIP
Need more? Email Us
ECAD model for 5962-3829407MXA
Alliance Memory, Inc.
IC SRAM 1MBIT PARALLEL 32SOJ
Need more? Email Us
ECAD model for AS7C1024B-12JIN

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention