EN
  • EN
  • DE

93LC46AT-I/SNA22

Part No 93LC46AT-I/SNA22
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143265-93LC46AT-I/SNA22
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC46AT-I/SNA22 CAD Model

Description

Microchip Technology's 93LC46AT-I/SNA22 EEPROM

The 93LC46AT-I/SNA22 is a high-quality, reliable Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular EEPROM is designed for applications that require data storage that can be electrically erased and reprogrammed. It is widely used in various industries, including automotive, industrial, consumer electronics, and communication systems.

This EEPROM comes in a small 8-pin SOIC (Narrow) package, making it suitable for space-constrained applications. The part number 93LC46AT-I/SNA22 indicates that this device is part of the 93XX series, which is known for its low-power consumption and high endurance, providing a reliable solution for data storage requirements.

The 93LC46AT-I/SNA22 operates at a voltage range of 2.5V to 5.5V, which makes it versatile for use in both 3.3V and 5V systems. The industrial temperature range of -40°C to +85°C ensures that the device can perform reliably in harsh environmental conditions.

Key features of the 93LC46AT-I/SNA22 include:

  • 1K bits of memory: Organized as 64 x 16-bit words, this EEPROM provides ample storage for calibration data, device configuration, and small application parameters.
  • Self-timed write cycle: Includes an auto-erase function before writing, simplifying the write operation and ensuring data integrity.
  • Low power consumption: Ideal for battery-operated and power-sensitive applications due to its energy-efficient design.
  • ESD protection: Enhanced protection against electrostatic discharge events, increasing the durability of the device in physically demanding environments.
  • Serial interface: The device supports a simple three-wire serial communication interface, making it easy to integrate into existing designs.

The 93LC46AT-I/SNA22 also includes write protection features such as write enable and write disable instructions, which prevent accidental data alteration. The device's data retention is rated at over 200 years, and it supports a minimum of 1,000,000 erase/write cycles, ensuring long-term reliability for applications that require frequent data updates.

Overall, the 93LC46AT-I/SNA22 from Microchip Technology is an excellent choice for designers looking for a compact, robust, and reliable EEPROM solution for their data storage needs.

You May Also Be Interested in

Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention