EN
  • EN
  • DE

93LC46A-I/MS

Part No 93LC46A-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT SPI 2MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 1Kb (128 x 8) SPI 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name 93LC46
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC46A-I/MS-NDR, 93LC46A-I/MSG, 93LC46A-I/MSG-ND, 93LC46A-I/MSR, 93LC46A-I/MSR-ND
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858650-93LC46A-I/MS
Ultra Librarian 3D Model Ultra Librarian 93LC46A-I/MS CAD Model

Description

Microchip Technology 93LC46A-I/MS EEPROM

The 93LC46A-I/MS is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This particular model is designed to provide a flexible and reliable non-volatile memory solution for a wide range of applications. The device is packaged in a durable MSOP (Microchip Small Outline Package), which is ideal for space-constrained applications while providing excellent reliability and environmental endurance.

Key Features

  • Memory Size: The 93LC46A-I/MS offers 1 Kbit of memory, which is organized as 64 x 16-bit or 128 x 8-bit, giving designers the flexibility to choose the best organization for their specific requirements.
  • Interface: It utilizes a simple, yet efficient, three-wire serial EEPROM interface, making it easy to integrate into various microcontroller-based systems.
  • Operating Voltage: This device operates at a voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems and ensuring compatibility with a wide range of microcontrollers and digital circuits.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures that the EEPROM can perform reliably in harsh environmental conditions.
  • Self-Timed Write Cycle: The 93LC46A-I/MS features a self-timed write cycle with auto-erase, ensuring data integrity and simplifying the write operation.
  • Write Protection: It includes a write-protect pin to prevent accidental overwrites and data corruption, providing additional security for your data storage.

Applications

The versatility of the 93LC46A-I/MS makes it a perfect choice for various applications, including:

  • Device configuration and calibration storage
  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices and instrumentation
  • Networking equipment

With its robust design and broad feature set, the Microchip 93LC46A-I/MS EEPROM is an excellent choice for designers looking for a dependable and flexible non-volatile memory component. Whether it's for simple data logging or complex device configurations, this EEPROM can meet the demands of your next project with ease.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess