EN
  • EN
  • DE

93C86BT-E/OT

Part No 93C86BT-E/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features EEPROM Memory IC 16Kb (1K x 16) SPI 3 MHz SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name 93C86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C86BT-E/OTDKR, 93C86BT-E/OT-ND, 93C86BT-E/OTTR, 93C86BT-E/OT-NDR, 93C86BT-E/OTCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858645-93C86BT-E/OT
Ultra Librarian 3D Model Ultra Librarian 93C86BT-E/OT CAD Model

Description

Product Overview: Microchip Technology 93C86BT-E/OT

The Microchip Technology 93C86BT-E/OT is a state-of-the-art 16K Microwire Serial EEPROM, designed for optimal efficiency and reliability in a wide range of applications. This particular model comes in an OT (SOT-23-6) package, which is known for its small footprint and suitability for space-constrained applications. The product is characterized by its extended temperature range, making it an ideal choice for use in environments that are subject to extreme conditions.

Key Features and Benefits

  • High-Density Storage: With 16K (16,384 bits) of memory, the 93C86BT-E/OT offers ample storage for your application's configuration data, calibration settings, or any other data that requires non-volatile storage.
  • Serial Interface: The Microwire serial interface facilitates simple integration into your design, with a minimal pin count that helps reduce overall system complexity and cost.
  • Wide Operating Voltage: Operating at a voltage range of 2.5V to 5.5V, this EEPROM provides flexibility for power supply design, ensuring compatibility with both low-voltage and standard logic levels.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, allowing it to perform reliably in harsh environmental conditions.
  • Self-Timed Write Cycle: The 93C86BT-E/OT includes an internal write cycle timer, eliminating the need for external timing elements and simplifying the write interface.
  • Write Protection: To prevent accidental data corruption, the device features hardware and software write protection, including a write-protect pin and write-disable instructions for both the entire chip and individual blocks.

Applications

The versatility of the 93C86BT-E/OT makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Telecommunication systems

Microchip Technology's commitment to quality ensures that the 93C86BT-E/OT EEPROM will not only meet but exceed the rigorous demands of modern electronic applications. Whether you're designing a complex automotive navigation system or a simple consumer gadget, this EEPROM promises to deliver the reliability and performance you need.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3338 $50.0700
370+ $0.2739 $101.3430
570+ $0.2654 $151.2780
780+ $0.2568 $200.3040
1,010+ $0.2483 $250.7830
1,350+ $0.2226 $300.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,560 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess