EN
  • EN
  • DE

93C76CT-E/SN15KVAO

Part No 93C76CT-E/SN15KVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8, 512 x 16) Microwire 3 MHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8, 512 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93C76
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1323350-93C76CT-E/SN15KVAO
Ultra Librarian 3D Model Ultra Librarian 93C76CT-E/SN15KVAO CAD Model

Description

The 93C76CT-E/SN15KVAO is a state-of-the-art memory device from the renowned manufacturer Microchip Technology. This product is a part of Microchip's serial EEPROM (Electrically Erasable Programmable Read-Only Memory) family, known for their reliability and flexibility in a wide range of applications.

Key Features

  • Memory Size: This device offers 8K (8,192 bits) of memory, which is organized as 1K x 8 or 512 x 16 bits depending on the mode of operation. This provides ample space for storage of configuration data, calibration constants, and other critical data.
  • Interface: It utilizes a simple, yet robust, SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and seamless integration with microcontrollers and other digital systems.
  • Operating Voltage Range: The 93C76CT-E/SN15KVAO operates within a voltage range of 4.5V to 5.5V, making it suitable for many standard digital circuits and ensuring compatibility with 5V systems.
  • Temperature Range: Designed for endurance, this EEPROM can operate over an industrial temperature range from -40°C to +85°C, allowing it to perform reliably in a variety of harsh environments.
  • Packaging: The device comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is widely used and favored for its compact footprint and ease of PCB (Printed Circuit Board) mounting.
  • Endurance: It boasts an impressive endurance of 1 million erase/write cycles, ensuring a long operational life and the ability to handle frequent data updates.
  • Data Retention: With a data retention period of more than 200 years, the 93C76CT-E/SN15KVAO ensures that your data will remain intact over extensive periods without the need for power.

Applications

The versatility of the 93C76CT-E/SN15KVAO makes it ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart cards
  • Consumer electronics

With its robust design and comprehensive feature set, the 93C76CT-E/SN15KVAO from Microchip Technology is an excellent choice for designers and engineers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess