EN
  • EN
  • DE

24AA04H-I/P

Part No 24AA04H-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400 kHz 900 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24AA04
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1323312-24AA04H-I/P
Ultra Librarian 3D Model Ultra Librarian 24AA04H-I/P CAD Model

Description

Microchip Technology 24AA04H-I/P EEPROM

The 24AA04H-I/P is a high-performance, 4 Kb I2C compatible EEPROM device from Microchip Technology, designed to provide efficient non-volatile memory storage for a wide range of applications. With its small footprint and industry-standard packaging, this EEPROM is an ideal choice for applications requiring reliable data retention, low power consumption, and simple integration into various electronic systems.

Key Features

  • Memory Size: 4 Kbits (512 x 8-bit organization), providing sufficient space for configuration parameters, serial numbers, calibration data, and more.
  • Communication Interface: I2C (Inter-Integrated Circuit) serial interface, supporting standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes for versatile connectivity options.
  • Operating Voltage Range: 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems and allowing for flexible integration with various logic levels.
  • Write Cycle Time: Fast write cycle times with a maximum of 5 ms, ensuring quick data storage and minimal system downtime.
  • Write Protect Feature: Hardware write-protect pin to prevent accidental data overwrites, enhancing data integrity and security.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 200 years.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable operation in harsh environments.
  • Packaging: Available in a standard 8-pin PDIP (Plastic Dual In-line Package), which is easy to handle and compatible with breadboards and sockets for prototyping or production.

Applications

The 24AA04H-I/P is versatile and can be used in a broad spectrum of applications, such as:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards
  • Internet of Things (IoT) Devices

With its robust feature set and Microchip Technology's reputation for quality, the 24AA04H-I/P EEPROM is a reliable choice for designers and engineers looking to enhance their systems with secure and dependable data storage solutions.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess