EN
  • EN
  • DE

USB5534-JZX3

Part No USB5534-JZX3
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 406905-USB5534-JZX3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB5534-JZX3 CAD Model

Description

Microchip Technology USB5534-JZX3 High-Speed USB Hub Controller

The USB5534-JZX3 is a versatile and efficient USB 3.0 hub controller from the renowned manufacturer, Microchip Technology. This advanced hub controller is designed to cater to the increasing demands for high-speed data transfer and connectivity in various applications, including desktop and laptop computers, docking stations, monitors, and many other peripherals requiring multiple USB ports.

Featuring a 5 Gbps SuperSpeed USB 3.0 interface, the USB5534-JZX3 ensures rapid data transfer rates, making it ideal for applications that require fast and reliable communication with multiple USB devices. With its backward compatibility, it also supports USB 2.0 Low-Speed, Full-Speed, and High-Speed devices, thus maintaining a wide range of device interoperability.

The device integrates a 4-port hub controller, which is equipped with Microchip's proprietary MultiTRAK™ technology that provides multiple transaction translators. This results in enhanced performance by enabling simultaneous operation of multiple USB 2.0 devices without any bandwidth bottlenecks.

For developers and designers, the USB5534-JZX3 offers an array of features that simplify the design process. It includes configurable port power management, over-current protection, and the ability to be used in both bus-powered and self-powered configurations. Additionally, the controller supports individual or ganged power switching and over-current sensing, providing flexibility in power management and ensuring the protection of connected devices.

The USB5534-JZX3 is also equipped with an internal oscillator, which reduces the need for external components, thus saving board space and reducing overall system costs. The controller is available in a 64-pin QFN package, which is ideal for compact designs without compromising on functionality or performance.

With its robust design, comprehensive feature set, and compliance with the USB 3.0 specification, the USB5534-JZX3 is an excellent choice for system designers looking to enhance their products with high-speed USB connectivity and ensure a seamless user experience.

You May Also Be Interested in

Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess