EN
  • EN
  • DE

93C66CT-E/SN

Part No 93C66CT-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT SPI 3MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3 MHz 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93C66C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858642-93C66CT-E/SN
Ultra Librarian 3D Model Ultra Librarian 93C66CT-E/SN CAD Model

Description

Product Overview: 93C66CT-E/SN from Microchip Technology

The 93C66CT-E/SN is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by the renowned company, Microchip Technology. This device is part of Microchip's extensive serial EEPROM product line, which is known for its reliability and ease of use in a wide array of applications. The 93C66CT-E/SN offers a convenient and flexible non-volatile memory solution for applications that require data storage that can withstand frequent erasing and rewriting cycles.

With its serial interface, the 93C66CT-E/SN allows for simple and efficient integration into various electronic systems. The device operates at a voltage range of 4.5V to 5.5V, which makes it compatible with many standard logic families. This EEPROM chip offers a storage capacity of 4K (4096 bits) and is organized as 256 x 16-bit, providing sufficient space for configuration parameters, calibration data, or small application datasets.

One of the key features of the 93C66CT-E/SN is its industry-standard 8-pin SOIC (Small Outline Integrated Circuit) package, which ensures easy mounting on printed circuit boards (PCBs) and is suitable for automated assembly processes. This package is also known for its space-saving footprint, which is particularly beneficial in designs where board space is at a premium.

Among its various features, the 93C66CT-E/SN supports a wide operating temperature range of -40°C to +85°C, making it a robust choice for demanding environments and applications, including industrial controls, automotive systems, and consumer electronics. The device also includes self-timed write cycles, which simplifies the write operation and reduces the need for external timing control.

In summary, the 93C66CT-E/SN EEPROM from Microchip Technology is a versatile and dependable memory solution that combines a practical size, convenient interface, and robust performance. It is an excellent choice for designers looking to implement a reliable non-volatile memory component in their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2707 $50.0795
455+ $0.2222 $101.1010
700+ $0.2152 $150.6400
965+ $0.2083 $201.0095
1,245+ $0.2013 $250.6185
1,665+ $0.1805 $300.5325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,919 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess