EN
  • EN
  • DE

93AA86CT-I/MC

Part No 93AA86CT-I/MC
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K Microwire Compatible Serial EEPROMs | IC EEPROM 16K SPI 3MHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Memory Interface SPI
Clock Frequency 3MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Family Part Number 93AA86C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1134218-93AA86CT-I/MC
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93AA86CT-I/MC CAD Model

Description

Product Overview: 93AA86CT-I/MC from Microchip Technology

The 93AA86CT-I/MC is a high-performance, 16Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer, Microchip Technology. This product is an integral component for a broad range of applications, including but not limited to, industrial, automotive, and consumer electronics where reliable and non-volatile memory storage is essential.

Designed with longevity and versatility in mind, the 93AA86CT-I/MC operates across a wide voltage range of 1.8V to 5.5V. It features a standard I2C interface, facilitating easy integration into existing systems and ensuring compatibility with a multitude of microcontrollers and processors. This serial interface also allows for a reduced pin count which makes it ideal for space-constrained applications.

The device supports a bidirectional data transfer protocol, which is highly efficient for write and read operations. It boasts a robust endurance with a guaranteed 1 million erase/write cycles and a data retention period of over 200 years, ensuring the safety and integrity of your data over a long period of time.

One of the key advantages of the 93AA86CT-I/MC is its flexible organization. It can be accessed either as a single block of 16Kbits or partitioned into up to eight separate zones, each with its own unique write protection features. This allows for a more secure and organized data management system where critical data can be isolated and protected from unintentional alterations.

The device comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for applications where board space is at a premium. It is also characterized by its industrial temperature range of -40°C to +85°C, which ensures reliable operation under extreme conditions.

In summary, the 93AA86CT-I/MC from Microchip Technology is a robust and reliable EEPROM solution that offers excellent data integrity, flexible data management, and ease of integration, making it a go-to choice for designers and engineers looking for a dependable non-volatile memory component.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8461 $59.2270
170+ $0.6943 $118.0310
260+ $0.6726 $174.8760
355+ $0.6509 $231.0695
460+ $0.6292 $289.4320
615+ $0.5641 $346.9215
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess