EN
  • EN
  • DE

93AA66CT-I/MNY

Part No 93AA66CT-I/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4K SPI 3MHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Memory Interface SPI
Clock Frequency 3MHz
Write Cycle Time - Word, Page 6ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Part Number Series 93AA66C
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805035-93AA66CT-I/MNY
Ultra Librarian 3D Model Ultra Librarian 93AA66CT-I/MNY CAD Model

Description

The 93AA66CT-I/MNY is a state-of-the-art Microchip EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a robust storage solution for applications requiring data persistence and flexible data management. Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this product ensures reliability and performance in a wide range of applications.

Key Features

  • Memory Size: The 93AA66CT-I/MNY offers 4 Kbits of memory, providing ample space for calibration data, device configuration, and identification information.
  • Interface: This device features a user-friendly serial interface, specifically the I2C (2-wire) bus, which facilitates easy integration into existing systems with minimal pin requirements.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, making it suitable for various low-power and standard applications.
  • Temperature Range: Designed for robust performance, it can operate over an industrial temperature range of -40°C to +85°C.
  • Packaging: The 93AA66CT-I/MNY is available in an 8-lead TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.

Applications

The versatility of the 93AA66CT-I/MNY allows it to be used across numerous sectors, including but not limited to:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Healthcare Devices
  • Internet of Things (IoT) Devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 93AA66CT-I/MNY is no exception, offering a durable storage solution backed by Microchip's extensive support and service network. Customers can also access a wealth of resources, including datasheets, technical support, and application notes, to facilitate the integration and use of this EEPROM in their projects.

With its combination of features, the 93AA66CT-I/MNY represents a reliable and flexible memory solution, perfect for designers looking to enhance their systems with a trusted non-volatile memory component.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess