EN
  • EN
  • DE

89C51AC2-IM

Part No 89C51AC2-IM
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017001-89C51AC2-IM
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 89C51AC2-IM CAD Model

Description

The Microchip Technology 89C51AC2-IM is a versatile, high-performance microcontroller that belongs to Microchip's 8051 family of 8-bit microcontrollers. Designed to cater to a wide range of applications, this microcontroller combines the convenience of traditional 8051 features with enhanced speed and functionality to deliver an efficient and powerful solution for embedded systems.

Key Features:

  • Advanced 80C51 Architecture: The 89C51AC2-IM operates at 6 times the speed of the original 80C51 at the same clock frequency, making it an ideal choice for applications requiring high-speed processing and efficient operation.
  • Memory Capacity: It comes with 64KB of Flash memory and 2KB of RAM, providing ample space for complex applications and the flexibility to accommodate future updates.
  • ISP (In-System Programming): The device supports In-System Programming, allowing for easy firmware updates without removing the microcontroller from its application. This feature is essential for maintaining and upgrading systems without significant downtime.
  • Peripheral Features: The microcontroller includes a range of integrated peripherals such as 4 8-bit I/O ports, 3 16-bit timers/counters, a full-duplex serial channel, and a watchdog timer, enhancing its versatility in various applications.
  • Power Management: It offers several power-saving modes, including Idle and Power-down modes, which are crucial for battery-operated devices requiring long operational life.
  • Operating Conditions: The 89C51AC2-IM operates within a voltage range of 2.7V to 5.5V and is available in a 40-pin DIP package, making it suitable for a broad array of applications and easy to integrate into existing designs.

Applications:

With its robust feature set, the 89C51AC2-IM is ideal for applications such as industrial control systems, home appliances, automotive electronics, and a variety of other embedded systems that require reliable and efficient microcontroller performance.

Conclusion:

The Microchip Technology 89C51AC2-IM stands out as a powerful and reliable microcontroller that offers a combination of traditional 8051 ease-of-use and modern enhancements. Its speed, memory capacity, in-system programmability, and rich peripheral set make it an excellent choice for designers who demand high performance and flexibility from their embedded solutions.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess