EN
  • EN
  • DE

5962-3826703MZA

Part No 5962-3826703MZA
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014661-5962-3826703MZA
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-3826703MZA CAD Model

Description

The Microchip Technology 5962-3826703MZA is a high-performance, precision analog-to-digital converter (ADC) that provides unparalleled accuracy and reliability for a wide range of demanding applications. Designed to meet the stringent requirements of military and aerospace industries, this ADC is part of Microchip's extensive range of radiation-hardened electronic components.

Key Features

  • Radiation Hardened: Withstands harsh environments, making it suitable for space and military applications where exposure to radiation is a significant concern.
  • High Precision: Delivers accurate analog-to-digital conversion, ensuring high fidelity data acquisition for critical systems.
  • Durable Design: Manufactured to operate reliably under extreme temperatures and conditions, ensuring consistent performance when it matters most.
  • Low Power Consumption: Optimized for energy efficiency, which is essential for battery-powered or energy-sensitive applications.

Product Specifications

  • Part Number: 5962-3826703MZA
  • Resolution: Offers a high-resolution conversion, providing detailed and precise digital output.
  • Input Voltage Range: Compatible with various input voltages, allowing for flexible integration into different system architectures.
  • Package Type: Comes in a robust package designed to protect the internal circuitry and ensure long-term reliability.

The Microchip 5962-3826703MZA is engineered to deliver top-notch performance under the most challenging conditions. Its combination of radiation tolerance, precision, and durability makes it an ideal choice for critical applications in defense, aerospace, and other sectors where failure is not an option. Microchip Technology's commitment to quality and performance is evident in this ADC, ensuring that it meets the highest standards of reliability and functionality.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess