EN
  • EN
  • DE

47C04-E/SN

Part No 47C04-E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EERAM 4KBIT I2C 1MHZ 8SOIC / EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1 MHz 400 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 4Kb (512 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 1ms
Access Time 400 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 47C04
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1320850-47C04-E/SN
Ultra Librarian 3D Model Ultra Librarian 47C04-E/SN CAD Model

Description

Microchip Technology Product 47C04-E/SN Overview

The Microchip Technology 47C04-E/SN is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications requiring reliable data storage and retrieval. This product is part of the Microchip's serial EEPROM family and is particularly well-suited for use in automotive, industrial, and consumer electronics where long-term data integrity is paramount.

Key Features

  • Memory Size: The 47C04-E/SN offers 4-Kbit of memory, which is ideal for storing configurations, settings, and other small data sets that require frequent updates.
  • Interface: It features a standard I2C serial interface, allowing for easy integration into existing designs and compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: This device operates within a voltage range of 1.7V to 5.5V, making it versatile for various power environments and ensuring low power consumption.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +85°C.
  • Write Cycle Time: The 47C04-E/SN boasts a fast write cycle time of 5 ms (max), ensuring efficient data handling and quick updates to stored information.
  • Packaging: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mounting and saves valuable board space.
  • Write Protection: It includes hardware and software write protection features to prevent accidental data overwrites and ensure data security.

Applications

With its robust feature set, the 47C04-E/SN is an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Smart home devices
  • Personal electronics
  • Medical devices

The Microchip Technology 47C04-E/SN EEPROM is a reliable and cost-effective solution for systems that require non-volatile memory to ensure data persistence across power cycles and through harsh operating conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess