Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344274-DSC6111MI2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111MI2A-PROGRAMMABLE CAD Model

Description

Microchip Technology DSC6111MI2A-PROGRAMMABLE Overview

The DSC6111MI2A-PROGRAMMABLE from Microchip Technology is a highly versatile and programmable silicon MEMS oscillator designed to meet the demanding needs of modern electronic systems. This compact and precision oscillator offers a range of features that make it an ideal choice for a wide array of applications, including consumer electronics, networking, automotive, and industrial systems.

Key Features

  • Programmability: The device allows for easy programming of the output frequency, enabling designers to tailor the oscillator to specific requirements without the need for external components or complex configurations.
  • Frequency Range: With an impressive frequency range, this oscillator can be programmed to operate at the exact frequency needed for various applications, ensuring optimal performance and compatibility.
  • Stability and Accuracy: The DSC6111MI2A-PROGRAMMABLE offers excellent frequency stability and accuracy, which is crucial for applications where precise timing is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the oscillator maintains low power consumption, making it suitable for battery-powered and portable devices.
  • Compact Size: Its small form factor is perfect for space-constrained applications, allowing for integration into compact PCB layouts without sacrificing performance.
  • Robustness: Built to withstand harsh environments, this oscillator is resilient to shock, vibration, and temperature variations, ensuring reliable operation under challenging conditions.

Applications

The DSC6111MI2A-PROGRAMMABLE oscillator's versatility makes it an excellent choice for a variety of applications, including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart home systems
  • Automotive electronics
  • Industrial control systems
  • Networking equipment
  • Portable consumer electronics

Conclusion

Microchip Technology's DSC6111MI2A-PROGRAMMABLE oscillator is a top-of-the-line solution for designers seeking a reliable, accurate, and programmable timing component. Its comprehensive feature set, combined with its robustness and compact size, makes it a standout product for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001DI1
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-100MHZ
Need more? Email Us
ECAD model for DSC6102JE1A-000.0000
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101CI5
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8104CI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-100MHZ
Need more? Email Us
ECAD model for DSC6101HI1A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CI5
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-100MHZ
Need more? Email Us
ECAD model for DSC6101HE1A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101CI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001DI2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention