EN
  • EN
  • DE

33FJ16GS502EMM

Part No 33FJ16GS502EMM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b, D/A 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-QFN-S (6x6)
Win Source Part Number 052678-33FJ16GS502EMM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 33FJ16GS502EMM CAD Model

Description

The 33FJ16GS502EMM is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance device is part of the dsPIC33FJ series, which is designed to deliver the efficiency and power of a digital signal processor (DSP) with the simplicity of a microcontroller. The 33FJ16GS502EMM is particularly suitable for applications that require advanced digital signal processing capabilities along with the ease of use and flexibility of a typical MCU.

Key Features

  • Core Processor: The MCU is built on a dsPIC core, offering a 16-bit architecture that enables precise and efficient control for a variety of applications.
  • Program Memory Size: It comes with 16 KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM: The device includes 2 KB of RAM, facilitating smooth and responsive operations.
  • Speed: The 33FJ16GS502EMM operates at a maximum frequency of 40 MHz, ensuring fast processing and task execution.
  • I/O and Peripherals: This MCU boasts a rich set of peripherals including UART, SPI, I2C interfaces, and PWM outputs, making it highly versatile for interfacing with various external components.
  • Operating Temperature: It can reliably function within a temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Package / Case: The device is available in a 28-VQFN (6x6) package, which is compact and space-efficient, ideal for space-constrained applications.

Applications

The 33FJ16GS502EMM is adept for a wide range of applications, particularly those requiring digital signal processing capabilities such as motor control, power management, audio processing, and industrial automation systems. Its robust design and versatile feature set make it an excellent choice for designers looking to create sophisticated and reliable systems.

Conclusion

Microchip Technology's 33FJ16GS502EMM microcontroller is a powerful solution that combines the functionality of a DSP with the ease of use of an MCU. With its extensive feature set, reliable performance, and adaptability, it stands as an excellent choice for engineers and developers who demand high-quality and performance in their digital signal processing applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.7119 $87.7119
2+ $84.9710 $169.9420
3+ $82.2302 $246.6906
4+ $79.4894 $317.9576
5+ $71.2658 $356.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess