EN
  • EN
  • DE

27C256-15I/J

Part No 27C256-15I/J
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036261-27C256-15I/J
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 27C256-15I/J CAD Model

Description

Microchip Technology 27C256-15I/J Product Overview

The 27C256-15I/J is a high-performance, 256 Kilobit (32K x 8) UV erasable and programmable read-only memory (EPROM) integrated circuit designed and manufactured by Microchip Technology. This IC is a reliable and versatile memory component that is widely used in a variety of applications, including embedded systems, computers, telecommunications, and other electronic products that require a stable and durable non-volatile memory solution.

Featuring a fast access time of 150 nanoseconds, the 27C256-15I/J ensures quick data retrieval, making it an ideal choice for high-speed applications where performance is critical. The device operates within an industrial temperature range of -40°C to +85°C, providing robust performance even in extreme environmental conditions.

The 27C256-15I/J comes in a 28-pin, dual-in-line package (DIP) with a standard JEDEC pinout, ensuring compatibility with a wide range of existing circuit board layouts and designs. This EPROM is designed for easy programming and erasure, with the capability of being erased by exposure to strong ultraviolet light and reprogrammed with a compatible EPROM programmer.

Key features of the 27C256-15I/J include:

  • 256Kbit (32K x 8) memory capacity
  • Fast access time: 150ns
  • Single 5V power supply requirement
  • Low power consumption in standby mode
  • UV erasable and electrically programmable
  • Highly reliable CMOS technology
  • Programmable chip enable and output enable controls
  • Industrial temperature range: -40°C to +85°C
  • 28-pin DIP package with JEDEC standard pinout

With its combination of speed, reliability, and flexibility, the Microchip Technology 27C256-15I/J EPROM is a trusted choice for designers and engineers looking to incorporate a proven memory solution into their systems. Whether for legacy equipment or new designs that require a dependable non-volatile memory, the 27C256-15I/J delivers performance that can be counted on.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess