EN
  • EN
  • DE

27C128-12/L

Part No 27C128-12/L
Manufacturer Microchip Technology
Catalog EPROM
Description EPROM OTP 128K-bit 16K x 8 120ns 32-Pin PLCC / 128K (16K x 8) CMOS EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152574-27C128-12/L
Popularity Medium
Supply and Demand Status Limited
Family Name 27C128
Introduction Date September 26, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 27C128-12/L CAD Model

Description

Microchip Technology 27C128-12/L EPROM

The Microchip Technology 27C128-12/L is a high-performance 128-kilobit Electrically Programmable Read-Only Memory (EPROM) chip designed to offer a reliable storage solution for a wide range of applications. This device is particularly suited for use in systems that require fast access times and a robust non-volatile memory solution.

Key Features:

  • Memory Size: 128 kilobits (16,384 x 8 bits) ensures ample storage for firmware or software code that must persist across power cycles.
  • Access Time: 120 ns access time provides quick data retrieval, enhancing the performance of the system it's integrated into.
  • Single +5V Power Supply: The chip operates on a single +5V power supply, simplifying power management in the circuit design.
  • Extended Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial applications.
  • Package: The 27C128-12/L comes in a 28-pin CDIP (Ceramic Dual In-line Package), which offers excellent durability and environmental resistance.
  • Programming: It is compatible with industry-standard programming equipment, allowing for ease of integration into product development cycles.
  • Standby Mode: A low-power standby mode reduces power consumption when the device is not in active use.

Applications:

The 27C128-12/L can be used in a variety of applications, including:

  • Embedded systems
  • Microcontroller-based systems
  • Boot memory for computers and other digital systems
  • Storage of look-up tables, device configurations, or calibration data

Reliability & Quality:

Microchip Technology is known for its commitment to quality and reliability, and the 27C128-12/L EPROM is no exception. This device has undergone rigorous testing to ensure it meets the high standards expected from Microchip products. Whether used in commercial or industrial environments, the 27C128-12/L is designed to provide dependable, long-term performance.

For detailed specifications, application notes, and programming information, customers are encouraged to refer to the official datasheet and product documentation available from Microchip Technology.

You May Also Be Interested in

STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 120NS 32CDIP
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP
Lowest to $7.1692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess