EN
  • EN
  • DE

KSZ9567STXI-TR

Part No KSZ9567STXI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001144-KSZ9567STXI-TR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Interface-Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 128-TQFP Exposed Pad
Operating Temperature -40°C ~ 85°C
Supplier Device Package 128-TQFP-EP (14x14)
Voltage - Supply 1.8V, 2.5V, 3.3V
Base Product Number KSZ9567
Function Switch
Interface I²C, SPI
Ultra Librarian 3D Model Ultra Librarian KSZ9567STXI-TR CAD Model

Description

Microchip Technology KSZ9567STXI-TR Ethernet Switch

The KSZ9567STXI-TR is a robust and versatile 7-Port Gigabit Ethernet switch with a rich feature set designed to deliver high performance in demanding networking environments. Manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions, this switch is part of the KSZ9567 series, tailored for a variety of applications.

With its integrated PHY (Physical Layer) and switch fabric, the KSZ9567STXI-TR offers a complete solution for managing and transferring data across networks with minimal latency. The product supports both 1000BASE-T and 100BASE-TX Ethernet standards, ensuring compatibility with a wide range of network devices and infrastructures.

The switch is designed for easy integration into managed or unmanaged network solutions. It features advanced network management capabilities, including QoS (Quality of Service), VLAN (Virtual Local Area Network) support, and link aggregation. These features allow network administrators to optimize traffic flow, prioritize bandwidth-sensitive traffic, and enhance network security and performance.

The KSZ9567STXI-TR also includes diagnostics and monitoring tools that provide valuable insights into network health and help in troubleshooting. The switch's built-in SMI (Serial Management Interface) enables efficient management and control of the device, making it an ideal choice for complex network setups.

This Ethernet switch is designed with energy efficiency in mind. It incorporates features such as EEE (Energy Efficient Ethernet) and WoL (Wake on LAN), which help reduce power consumption during periods of low data activity, contributing to a greener and more cost-effective network operation.

Packaged in a compact form factor, the KSZ9567STXI-TR is available in a tape and reel format (indicated by the TR suffix), which facilitates automated assembly processes for high-volume production. Its industrial temperature range makes it suitable for harsh environments, ensuring reliable operation across different application scenarios.

Whether it's for industrial automation, automotive networking, or smart home systems, the Microchip KSZ9567STXI-TR Ethernet switch is engineered to meet the challenges of modern networked applications with its high performance, energy efficiency, and advanced features.

You May Also Be Interested in

Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess