EN
  • EN
  • DE

TLVH431LIL5T

Part No TLVH431LIL5T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1.5% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Shunt Voltage Reference IC Adjustable 1.24V V ±1.5% SOT-23-5
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLVH431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-15524-6, -497-15524-2, 497-15524-2, 497-15524-1, 497-15524-6, -497-15524-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936980-TLVH431LIL5T
Ultra Librarian 3D Model Ultra Librarian TLVH431LIL5T CAD Model

Description

Introducing the TLVH431LIL5T Voltage Reference from STMicroelectronics

The TLVH431LIL5T is a high-performance, low-voltage adjustable precision shunt voltage reference from STMicroelectronics, a global leader in semiconductor solutions. Designed to offer both flexibility and reliability, this device is an ideal choice for precision voltage regulation, making it a go-to component for engineers in a wide range of applications.

The TLVH431LIL5T operates with a nominal voltage reference of 1.24 volts, but it can be adjusted over a wide range, from 1.24V to 18V, with the use of external resistors. This adjustability makes it extremely versatile, suitable for various circuits that require a precise reference voltage.

One of the key features of the TLVH431LIL5T is its low dynamic impedance, which ensures stable voltage regulation even with changes in load and input voltage. This characteristic, combined with a typical temperature coefficient of only 50 ppm/°C, guarantees consistent performance over a wide temperature range, making it reliable for use in demanding environmental conditions.

The device is also characterized by its low output noise, which is critical for sensitive electronics where noise can significantly affect performance. This makes the TLVH431LIL5T an excellent choice for high-precision analog circuits, data converters, and battery-powered devices where maintaining signal integrity is paramount.

Manufactured with STMicroelectronics' proven technology, the TLVH431LIL5T comes in a small SOT-23 package, which is ideal for space-constrained applications. Its small size does not compromise its power handling capabilities, as it can handle currents from 1mA to 100mA, providing designers with a robust voltage reference that doesn't take up much space on the PCB.

With its combination of adjustability, low temperature coefficient, low dynamic impedance, and low noise, the TLVH431LIL5T from STMicroelectronics is a high-quality solution for anyone looking to implement a reliable voltage reference in their electronic designs. Whether it's for consumer electronics, industrial instruments, or automotive systems, this voltage reference ensures precision and stability in a compact form factor.

For more information and to view detailed specifications, visit the STMicroelectronics website or contact their support team for assistance.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2109 $50.6160
580+ $0.1730 $100.3400
895+ $0.1676 $150.0020
1,235+ $0.1622 $200.3170
1,595+ $0.1568 $250.0960
2,135+ $0.1406 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,940 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess