EN
  • EN
  • DE

25LC256T-I/ST

Part No 25LC256T-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT SPI 8TSSOP / EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25LC256
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854823-25LC256T-I/ST
Ultra Librarian 3D Model Ultra Librarian 25LC256T-I/ST CAD Model

Description

Microchip Technology 25LC256T-I/ST EEPROM

The 25LC256T-I/ST is a 256Kb (32K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This high-quality EEPROM offers a versatile storage solution for applications that require efficient data retention and flexible data management.

Key Features:

  • Memory Size: 256Kb (32,768 x 8-bit)
  • Interface Type: Serial Peripheral Interface (SPI) compatible
  • Speed: Up to 10 MHz clock frequency for fast data transfer
  • Voltage Range: 2.5V to 5.5V operating voltage, suitable for a variety of systems
  • Temperature Range: Industrial-grade with an operating temperature range of -40°C to +85°C
  • Packaging: Available in TSSOP package, making it ideal for surface-mount technology (SMT)
  • Write Protection: Software write protection for the entire memory array
  • Endurance: High reliability with 1 million erase/write cycles
  • Data Retention: Long-term data retention of over 100 years

Product Applications:

The 25LC256T-I/ST is designed for a wide range of applications that require reliable and long-lasting non-volatile memory storage. Its robustness and flexibility make it an ideal choice for:

  • Industrial and automotive applications
  • Data logging systems
  • Medical devices
  • Smart cards
  • Networking equipment
  • Home appliances

Technical Support and Resources:

Microchip Technology provides comprehensive technical support for the 25LC256T-I/ST, including datasheets, technical documentation, and application notes. Developers can also access a variety of development tools and software libraries to facilitate the integration of the EEPROM into their projects.

For more detailed information about the 25LC256T-I/ST EEPROM, including its full specifications, application notes, and support tools, visit the Microchip Technology official website or contact their customer support team.

You May Also Be Interested in

Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess