EN
  • EN
  • DE

25LC256-E/SM

Part No 25LC256-E/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 10MHZ 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIJ
Win Source Part Number 762001-25LC256-E/SM
Popularity Medium
Supply and Demand Status Limited
Family Name 25LC256
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 25LC256-E/SM CAD Model

Description

Microchip Technology's 25LC256-E/SM SPI Serial EEPROM

The 25LC256-E/SM is a 256 Kb (32 K x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). This versatile non-volatile memory module from Microchip Technology is designed for advanced, flexible storage that requires low power consumption and reliable data retention.

Utilizing the industry-standard Serial Peripheral Interface (SPI), the 25LC256-E/SM allows for high-speed data transfer, making it an excellent choice for a wide range of applications, including those in the industrial, automotive, and consumer electronics sectors. The device supports the SPI protocol's traditional modes (0,0 and 1,1) for compatibility with a vast array of microcontrollers and is capable of clock frequencies up to 10 MHz.

The 25LC256-E/SM's memory is organized as 32,768 words of 8 bits each, which are functionally divided into 128 pages of 256 bytes each. This organization facilitates both random and sequential access, streamlining data write and read operations. The EEPROM is capable of withstanding a minimum of 1 million write cycles, with a data retention period of over 200 years, ensuring the safety and longevity of critical data.

Microchip's attention to security and data integrity is evident in the 25LC256-E/SM's design, which includes a write protect pin to prevent accidental data overwrites and an onboard page write buffer to expedite the programming of multiple bytes simultaneously. Additionally, the device features a Self-Timed Erase and Write cycle with auto-erase before writing, simplifying the write operation and ensuring data integrity.

The 25LC256-E/SM comes in a compact, surface-mountable 8-lead SOIC package, denoted by the "SM" suffix in its part number. This package is optimized for space-constrained applications and ensures a reliable connection to the printed circuit board. Whether you are designing a sophisticated industrial control system or a compact consumer gadget, the 25LC256-E/SM offers the perfect blend of durability, flexibility, and performance.

For detailed technical specifications, application notes, and support tools, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0824 $53.0712
30+ $3.3497 $100.4910
47+ $3.2450 $152.5150
64+ $3.1403 $200.9792
83+ $3.0356 $251.9548
111+ $2.7216 $302.0976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,188 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess