Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 13A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 8 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 200 µA @ 650 V
Capacitance @ Vr, F 463pF @ 1V, 100kHz
Mounting Through Hole
Case / Package TO-220-2
Supplier Device Package TO-220-2
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFSP0865
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FFSP0865AOS,2156-FFSP0865A-488
Standard Package 800
Win Source Part Number 1324284-FFSP0865A
Ultra Librarian 3D Model Ultra Librarian FFSP0865A CAD Model

Description

The ON Semiconductor FFSP0865A represents a high-performance 650V, 8A Silicon Carbide (SiC) Schottky Barrier Diode designed to deliver superior efficiency, reliability, and thermal performance in a wide range of applications. This diode is part of ON Semiconductor's extensive SiC portfolio, which is engineered to meet the demands of modern high-efficiency power electronics.

Key Features

  • Low Forward Voltage Drop: The FFSP0865A offers a low forward voltage drop, which translates to reduced power losses and higher efficiency in power conversion systems.
  • Zero Reverse Recovery Time: With zero reverse recovery time, this diode minimizes switching losses and is ideal for high-frequency applications.
  • High Surge Current Capability: It is capable of withstanding high surge currents, making it robust for applications with demanding transient conditions.
  • Temperature-Independent Switching Behavior: The performance of the FFSP0865A remains consistent across a wide temperature range due to the inherent characteristics of Silicon Carbide.
  • High Avalanche Energy Rated: This diode is designed to handle high energy pulses, ensuring reliability in harsh environments.

Applications

The FFSP0865A is suitable for a variety of applications, including but not limited to:

  • Power Supply Units (PSUs)
  • Electric Vehicle (EV) Charging Stations
  • Solar Inverters
  • Power Factor Correction (PFC) Circuits
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FFSP0865A is manufactured in state-of-the-art facilities, ensuring that it meets the stringent requirements of industrial and automotive-grade applications.

Environmental Compliance

The FFSP0865A complies with RoHS and REACH environmental regulations, reflecting ON Semiconductor's dedication to environmental sustainability and the promotion of green energy solutions.

With its advanced Silicon Carbide technology, the FFSP0865A from ON Semiconductor is an excellent choice for designers looking to enhance system performance, reduce cooling requirements, and achieve higher power density in their next-generation power electronic designs.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2511 $52.0176
38+ $2.6676 $101.3688
59+ $2.5842 $152.4678
80+ $2.5009 $200.0720
104+ $2.4175 $251.4200
139+ $2.1674 $301.2686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention