EN
  • EN
  • DE

25LC160AT-I/SNG

Part No 25LC160AT-I/SNG
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-SPI 16K-bit 2K x 8 3.3V/5V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 100 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 16 kb
Frequency 10 MHz
Interface SPI, Serial
Lead Free Yes
Max Frequency 5 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 981831-25LC160AT-I/SNG
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25LC160AT-I/SNG CAD Model

Description

Microchip Technology 25LC160AT-I/SNG Serial EEPROM

The 25LC160AT-I/SNG is a high-performance 16 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer Microchip Technology. This product is designed for a wide range of applications that require data storage with the convenience of serial interface communication. It is a perfect choice for designers who are looking for a reliable and durable non-volatile memory solution.

Key Features

  • Memory Size: The device offers a storage capacity of 16 Kbits, which is sufficient for storing configuration parameters, calibration data, or small application logs.
  • Serial Interface: It utilizes the SPI (Serial Peripheral Interface) bus, which ensures simple integration with most microcontrollers and allows for high-speed data transfer.
  • Operating Voltage: The 25LC160AT-I/SNG operates at a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: This device is robust and can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Write Protection: It features hardware write-protect pins to prevent accidental overwrites and preserve the integrity of stored data.
  • Low-power Consumption: Designed with power-saving in mind, it supports low-power operations, making it suitable for battery-operated devices.
  • Packaging: The EEPROM comes in an 8-pin SN (SOIC) package, which is widely used and easy to solder on printed circuit boards.

Applications

The versatility of the 25LC160AT-I/SNG makes it an excellent choice for various applications, including:

  • Consumer electronics
  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart cards

With its robust design and flexible features, the 25LC160AT-I/SNG from Microchip Technology is a reliable solution for developers and engineers who require a non-volatile memory module that offers stability, durability, and ease of integration.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
STMicroelectronics
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,761 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess