EN
  • EN
  • DE

SST25PF040CT-40I/NP

Part No SST25PF040CT-40I/NP
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT SPI 40MHZ 8UDFN / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number SST25PF040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names SST25PF040CT-40I/NPDKR,SST25PF040CT-40I/NPTR,SST25PF040CT-40I/NPCT
Standard Package 3,000
Win Source Part Number 1096346-SST25PF040CT-40I/NP
Ultra Librarian 3D Model Ultra Librarian SST25PF040CT-40I/NP CAD Model

Description

Product Overview: SST25PF040CT-40I/NP

The SST25PF040CT-40I/NP is a high-performance flash memory device from Microchip Technology, designed to offer a reliable and efficient storage solution for a variety of electronic applications. This device is part of the SST25 Series, which is known for its robust Serial Peripheral Interface (SPI) protocol, enabling fast data transfer rates and easy integration into system designs.

Key Features

  • Memory Capacity: The device boasts a storage capacity of 4 Mbit, which is ideal for storing firmware, configuration parameters, or data logging in embedded systems.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with various logic levels.
  • Performance: With a maximum clock frequency of 40 MHz, it provides high-speed read capabilities, ensuring quick access to stored data, which is crucial for time-sensitive operations.
  • Temperature Range: The industrial temperature range of -40°C to +85°C allows the flash memory to perform reliably in harsh environments, making it versatile for industrial applications.
  • Endurance and Reliability: The device offers excellent endurance with a minimum of 100,000 erase/write cycles, along with a data retention period of 100 years, ensuring data integrity over an extended period.

Applications

The SST25PF040CT-40I/NP is suitable for a wide range of applications, including but not limited to:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Easy Integration

The device's SPI interface ensures seamless integration into existing designs, providing a simple, 4-wire connection that minimizes board space and simplifies PCB layout. The package type for this product is an 8-contact WDFN, which is known for its small footprint and compatibility with surface-mount technology, making it a great choice for compact and densely populated circuit boards.

Overall, the SST25PF040CT-40I/NP from Microchip Technology is a reliable and efficient solution for designers looking to incorporate non-volatile memory into their systems. Its combination of performance, durability, and ease of use makes it a valuable component for a myriad of electronic products.

You May Also Be Interested in

Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7727 $53.1810
70+ $1.4546 $101.8220
110+ $1.4091 $155.0010
150+ $1.3637 $204.5550
190+ $1.3182 $250.4580
255+ $1.1818 $301.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,780 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess