EN
  • EN
  • DE

25LC128-I/P

Part No 25LC128-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128K SPI 10MHZ 8DIP / 128K SPI Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series 25LC128
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809470-25LC128-I/P
Ultra Librarian 3D Model Ultra Librarian 25LC128-I/P CAD Model

Description

Microchip Technology's 25LC128-I/P EEPROM

The 25LC128-I/P is a 128Kb (16K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for optimal storage solutions in a wide range of electronic applications. This EEPROM module operates on a voltage range of 2.5V to 5.5V, providing a flexible power solution for various circuit designs.

Encased in a durable DIP-8 package, the 25LC128-I/P offers the convenience of an easy-to-use interface for seamless integration into your projects. It supports the industry-standard SPI protocol, ensuring high-speed data transfer rates and compatibility with a multitude of microcontroller units (MCUs).

Key Features of the 25LC128-I/P:

  • Memory Size: 128Kb (16K x 8), allowing ample space for data storage requirements.
  • Interface Type: Serial interface with SPI bus compatibility, which provides simple and efficient communication with MCUs.
  • Operating Voltage: 2.5V to 5.5V, catering to a broad spectrum of power supply conditions.
  • Package: Through-hole DIP-8 package, known for its ease of handling and soldering onto printed circuit boards (PCBs).
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, making it reliable under extreme conditions.
  • Write Protection: Features a write-protect pin to prevent inadvertent writes, ensuring data integrity.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 200 years.

The 25LC128-I/P is an ideal choice for applications requiring data storage that can be frequently updated, such as in parameter settings, device configuration, and small data logging systems. With its robust design, this EEPROM can be used in various sectors, including industrial, automotive, telecommunications, and consumer electronics.

Whether you're a professional engineer, a hobbyist, or a student working on a project, the 25LC128-I/P from Microchip Technology is a reliable and cost-effective choice for your non-volatile memory needs. Its versatility and ease of use make it a valuable component in your electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9868 $50.7756
41+ $2.4507 $100.4787
64+ $2.3741 $151.9424
88+ $2.2976 $202.1888
113+ $2.2210 $250.9730
151+ $1.9912 $300.6712
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess