Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Memory Interface SPI
Clock Frequency 20MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series 25AA512
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805682-25AA512-I/P
Ultra Librarian 3D Model Ultra Librarian 25AA512-I/P CAD Model

Description

Product Overview: 25AA512-I/P EEPROM by Microchip Technology

The 25AA512-I/P is a 512K SPI bus low-power serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device offers a versatile storage solution for a wide range of applications that require data storage and retrieval without the need for frequent updates.

Key Features:

  • Memory Size: The EEPROM provides 512 Kbits (64 Kbytes) of memory, which is ample for storing configuration settings, device calibration data, or small application logs.
  • Interface: It uses the industry-standard Serial Peripheral Interface (SPI) for communication, allowing for high-speed data transfer and compatibility with a multitude of microcontrollers and processors.
  • Operating Voltage Range: The device supports a wide operating voltage range from 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Speed: With a clock rate of 10 MHz, the EEPROM provides a fast data transfer rate, ensuring efficient read and write operations.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability and performance under harsh conditions.
  • Packaging: The 25AA512-I/P comes in a PDIP (Plastic Dual In-line Package), which is easy to handle and suitable for through-hole PCB mounting.

Applications:

The 25AA512-I/P is ideal for a variety of applications, including but not limited to:

  • Industrial and automotive applications requiring long-term data retention
  • Configuration storage for consumer electronics
  • Data logging systems
  • Portable devices where power consumption is a concern

In summary, the 25AA512-I/P EEPROM from Microchip Technology is a reliable and flexible data storage solution that offers high-speed SPI interface, wide voltage range operation, and robust temperature performance, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
ECAD model for S-24C256CI-T8T1U4
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
ECAD model for DS28E07P+
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Toshiba Semiconductor and Storage
Lowest to $0.5485
ECAD model for TC9WMC1FK
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
ECAD model for 24LC02BHT-I/LT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9868 $59.8020
35+ $3.2712 $114.4920
54+ $3.1690 $171.1260
74+ $3.0668 $226.9432
95+ $2.9645 $281.6275
127+ $2.6579 $337.5533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,173 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention