Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 74LS
Package Tube
Product Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 40 MHz
Max Propagation Delay @ V, Max CL 27ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 18 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Other Names TEXTISSN74LS377DW,2156-SN74LS377DW-ON
Standard Package 25
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258721-SN74LS377DW
Ultra Librarian 3D Model Ultra Librarian SN74LS377DW CAD Model

Description

The SN74LS377DW from ON Semiconductor is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device features eight edge-triggered D-type flip-flops with direct clear (CLR) inputs, making it an ideal choice for implementing synchronous state machines, buffer registers, and other memory-related functions.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: Tri-State
  • Propagation Delay Time: Typically 15 ns at 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • Supply Voltage: 4.75V to 5.25V

Performance and Quality

The SN74LS377DW is designed to operate with a 5V power supply and offers a typical propagation delay of 15 nanoseconds, ensuring swift response times for high-speed digital systems. Its operating temperature range of -40°C to +85°C guarantees reliable performance across various environmental conditions.

Applications

With its robust feature set, the SN74LS377DW is well-suited for a variety of applications, including:

  • Memory Registers
  • Data Storage
  • Control Registers
  • Buffer Registers
  • Shift Registers

Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SN74LS377DW is no exception. This device is produced using high-grade materials and is subjected to rigorous testing to ensure it meets the industry standards for performance and durability.

Environmental Compliance

The SN74LS377DW is compliant with various environmental regulations, including RoHS and Pb-Free, making it a responsible choice for designers and manufacturers looking to minimize their ecological footprint.

In summary, the SN74LS377DW from ON Semiconductor is a versatile and reliable component that provides the essential functions needed for a broad range of digital applications. Its fast performance, wide operating temperature range, and environmental compliance make it an excellent choice for industry professionals.

You May Also Be Interested in

ON Semiconductor
OCTAL D FLIP-FLOP
Lowest to $5.4849
ECAD model for MC74ACT273DWR2
Toshiba Semiconductor and Storage
HEX D-TYPE FLIP-FLOP WITH CLEAR
Lowest to $1.8835
ECAD model for TC74VHC174F
Texas Instruments
16-Bit Registers
Need more? Email Us
ECAD model for FCT162374CTPVCTG4
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Need more? Email Us
ECAD model for MC74HC175ADTR2G
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.4326
ECAD model for SN74AHC374DWRG4
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.9699
ECAD model for MC100EL52DR2
STMicroelectronics
DUAL J-K FLIP FLOP WITH PRESET AND CLEAR
Need more? Email Us
ECAD model for M74HC73RM13TR
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5115
ECAD model for SN74AC574PWR
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5496
ECAD model for MC100EL51D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7137 $51.4110
75+ $1.4061 $105.4575
115+ $1.3622 $156.6530
155+ $1.3182 $204.3210
200+ $1.2743 $254.8600
265+ $1.1425 $302.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention