Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512kb
Memory Interface SPI
Clock Frequency 20MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Family Part Number 25AA512
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1123309-25AA512-I/MF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25AA512-I/MF CAD Model

Description

The 25AA512-I/MF from Microchip Technology is a 512K SPI Serial EEPROM, designed to provide a robust and reliable non-volatile memory storage solution for a wide range of applications. This product offers a substantial amount of data storage in a small 8-pin surface-mount package, making it an ideal choice for space-constrained applications.

Key Features

  • Memory Size: 512 Kbit (64K x 8)
  • Interface Type: Serial, SPI-compatible bus interface
  • Operating Voltage: 2.5V to 5.5V, accommodating a wide range of power supplies
  • Speed: Up to 20 MHz clock rate for fast data transfer
  • Temperature Range: Industrial grade (-40°C to +85°C), suitable for harsh environments
  • Package: 8-pin SOIC (MF), compact and surface-mountable for efficient PCB layout
  • Write Protection: Software write protection for the entire memory array
  • Endurance: High reliability with 1 million erase/write cycles
  • Data Retention: Long-term data retention of over 100 years

Applications

The versatility of the 25AA512-I/MF makes it suitable for various applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards and identification systems
  • Data logging and sensor calibration storage
  • Consumer electronics
  • Networking equipment

Product Advantages

The 25AA512-I/MF offers several advantages that make it a preferred choice for designers and engineers. Its SPI interface ensures compatibility with most microcontrollers, facilitating easy integration into existing designs. The device's low-power consumption makes it suitable for battery-operated devices. Additionally, the robust endurance and data retention characteristics ensure data integrity over the product's lifetime, reducing maintenance and replacement costs.

Ordering Information

To order or inquire about the 25AA512-I/MF EEPROM, visit Microchip Technology's official website or contact authorized distributors. Ensure that you refer to the correct part number to receive the product that meets your specifications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ECAD model for NM93CS06M
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.4053
ECAD model for M24LR64-RDW6T/2
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
ECAD model for 24LC02BHT-I/LT
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
ECAD model for DS28E07P+
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0808CA-Y6H-T
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.1171
ECAD model for NV24C04MUW3VLTBG
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Need more? Email Us
ECAD model for IS93C56A-2GRLI-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention