EN
  • EN
  • DE

25AA256T-I/MF

Part No 25AA256T-I/MF
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT SPI 10MHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) SPI 8-DFN-S (6x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN-S (6x5)
Family Name 25AA256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25AA256T-I/MF-ND, 25AA256T-I/MFCT, 25AA256T-I/MFDKR, 25AA256T-I/MFTR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906065-25AA256T-I/MF
Ultra Librarian 3D Model Ultra Librarian 25AA256T-I/MF CAD Model

Description

Microchip Technology 25AA256T-I/MF Serial EEPROM

The 25AA256T-I/MF is a 256Kb (32,768 x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) product from Microchip Technology, renowned for its high reliability and low-power consumption. This device offers a versatile storage solution for applications requiring data storage and retrieval without the need for frequent updates. Its serial interface ensures compatibility with a wide range of microcontrollers and is particularly suited for the industrial, automotive, and consumer electronics sectors.

With its SPI-compatible serial interface, the 25AA256T-I/MF facilitates simple integration into existing designs, allowing for easy data transfer at high speeds. The device operates across a broad voltage range of 1.8V to 5.5V, making it flexible for use in various system designs. Additionally, the 25AA256T-I/MF is capable of clock frequencies up to 10 MHz, enabling rapid data access and programming.

The robust design of the 25AA256T-I/MF includes a variety of features that ensure data integrity and device longevity. It supports both byte-level and page-level write operations, providing designers with flexibility in data management. The EEPROM also includes write-protect features to prevent inadvertent data alteration, ensuring the safety of critical data. The device's endurance is rated at over 1 million erase/write cycles, with a data retention period of more than 100 years, demonstrating its reliability for long-term applications.

Encased in an 8-lead SOIC package, the 25AA256T-I/MF is designed for surface-mount technology, making it suitable for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, certifying its performance under extreme conditions. Furthermore, the product is lead-free and RoHS-compliant, adhering to environmental standards and regulations.

Overall, the Microchip Technology 25AA256T-I/MF Serial EEPROM is an excellent choice for designers looking for a durable, high-performance data storage solution that combines ease of use with advanced features to protect and preserve critical data.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess