EN
  • EN
  • DE

25A512-I/P

Part No 25A512-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT 10MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 1.7 V ~ 3 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 761970-25A512-I/P
Popularity Medium
Supply and Demand Status Limited
Family Name 25A512
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 25A512-I/P CAD Model

Description

Microchip Technology's Product 25A512-I/P

Microchip Technology's 25A512-I/P stands out in the semiconductor marketplace as a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device. This integrated circuit is designed to provide flexible non-volatile memory storage solutions for a wide array of applications, making it an indispensable component for developers and engineers looking to optimize their electronic designs.

Key Features of 25A512-I/P

  • Memory Size: The device offers a substantial 512 Kbits of memory space, which is ideal for applications that require data storage for configuration parameters, serial numbers, calibration data, or small application firmware.
  • Interface Type: It utilizes the industry-standard SPI (Serial Peripheral Interface), ensuring high-speed data transfer and compatibility with a multitude of microcontroller units (MCUs).
  • Operating Voltage Range: The 25A512-I/P operates within a voltage range of 1.8V to 5.5V, accommodating various power supply levels and ensuring flexibility in system design.
  • Temperature Range: This device is designed to perform reliably across a wide temperature range, from -40°C to +85°C, making it suitable for industrial and automotive applications that are exposed to harsh environments.
  • Packaging: It comes in a PDIP (Plastic Dual In-line Package), which is a through-hole mounting package, providing ease of handling and soldering onto printed circuit boards (PCBs).
  • Write-Protect Feature: The inclusion of a write-protect pin ensures that your data remains safe from inadvertent writes, which is critical for maintaining data integrity.
  • Endurance: The EEPROM is rated for high endurance, with a typical value of over 1 million erase/write cycles, guaranteeing a long operational lifespan for applications that frequently update stored data.

The 25A512-I/P from Microchip Technology is a testament to the company's commitment to providing high-quality memory solutions that cater to the evolving needs of modern electronics. Its robust feature set, combined with Microchip's reputation for reliability, makes this EEPROM an excellent choice for designers seeking a dependable storage option that does not compromise on performance or durability.

Applications

The versatility of the 25A512-I/P allows it to be utilized in various applications, including consumer electronics, medical devices, automotive systems, and industrial control units. Its reliable data retention and easy integration make it a go-to choice for engineers and designers across multiple industries.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess