EN
  • EN
  • DE

SUB85N08-08-E3

Part No SUB85N08-08-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194906-SUB85N08-08-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUB85N08-08-E3 CAD Model

Description

The SUB85N08-08-E3 is an N-Channel power MOSFET from Vishay, designed for high-efficiency power switching and management. It utilizes advanced trench technology to minimize on-resistance and gate charge, enhancing overall system efficiency and reducing power losses. Its robust design ensures reliable operation in various demanding environments. The "-E3" suffix indicates that the device is lead-free and RoHS compliant, meeting environmental standards.

Applications:

  • DC-DC Converters
  • Load Switching
  • Synchronous Rectification
  • Power Supplies
  • Motor Control

Features:

  • Low On-Resistance: Reduces conduction losses for increased efficiency in power conversion.
  • Low Gate Charge: Minimizes switching losses and improves high-frequency performance.
  • Trench Technology: Provides superior switching performance and efficiency.
  • Standard Level Gate Drive: Enables direct logic-level interface for simplified design.
  • RoHS Compliant: Environmentally friendly and meets industry standards.

Benefits:

  • Increased Efficiency: Lower on-resistance and gate charge contribute to higher efficiency in power conversion.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability and longevity.
  • Simplified Design: Standard level gate drive simplifies integration with control circuitry.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for higher power density.
  • Reliable Operation: Robust design ensures stable performance in demanding applications.

Additional Details:

The SUB85N08-08-E3 is designed for applications requiring efficient power switching and management. The low on-resistance ensures minimal power loss during conduction, maximizing efficiency. The device is available in a surface-mount package, facilitating automated assembly and reducing board space. The advanced trench technology optimizes the trade-off between on-resistance and gate charge, resulting in superior switching performance. The device's design incorporates features to enhance its reliability, such as avalanche ruggedness and gate oxide protection. These features ensure that the MOSFET can withstand transient voltage spikes and electrostatic discharge events, thereby preventing device failure and increasing overall system robustness. It's an excellent choice for designers seeking a high-performance, energy-efficient, and environmentally friendly solution.

Featuring a voltage rating of 80V, the SUB85N08-08-E3 is particularly well-suited for applications with higher voltage requirements. Its robust construction and optimized thermal performance enable it to handle demanding power levels while maintaining stable and reliable operation. This makes it an ideal choice for use in power supplies, motor control systems, and other high-power applications where efficiency and reliability are paramount.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7173 $118.3545
250+ $0.6953 $173.8250
345+ $0.6734 $232.3230
445+ $0.6503 $289.3835
595+ $0.5833 $347.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,065 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess