Product Overview: 24LLC08 from Microchip Technology
The 24LLC08 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned Microchip Technology. This high-performance product is a part of the serial EEPROM family and is designed to meet the demanding needs of modern electronic applications. With its robust feature set and reliability, the 24LLC08 is an ideal choice for a wide range of data storage applications.
Key Features
- Memory Size: The 24LLC08 offers 8Kbits of memory, which is organized as 1024 words of 8 bits each. This capacity is well-suited for applications that require data storage for calibration parameters, device configuration, and small user applications.
- I2C Interface: The device utilizes the I2C (Inter-Integrated Circuit) serial interface for communication, which allows for simple integration into most microcontroller-based systems. This interface is known for its simplicity and efficiency in enabling communication between devices over short distances.
- Write Protect: A hardware write-protect feature is included to prevent inadvertent write operations to the memory, ensuring the integrity of the stored data.
- Operating Voltage Range: The 24LLC08 operates across a wide voltage range of 2.5V to 5.5V, making it versatile for various operating conditions and compatible with both 3.3V and 5V systems.
- Low-Power Consumption: Designed with power efficiency in mind, the device features low-power consumption modes, which is crucial for battery-powered and energy-sensitive applications.
- Extended Temperature Range: It is built to perform reliably in extreme environments, with an operational temperature range from -40°C to +85°C.
Applications
The 24LLC08 is well-suited for a variety of applications, including but not limited to industrial and automotive control systems, portable devices, medical equipment, and smart cards. Its robustness and flexibility make it an excellent choice for any application that requires reliable non-volatile memory storage.
Microchip Technology's commitment to quality ensures that the 24LLC08 EEPROM provides the performance and reliability that designers need to create sophisticated electronic systems. With its comprehensive feature set and proven durability, the 24LLC08 is a valuable component for any data storage solution.